EN
  • EN
  • DE

MAX8517EUB/V+T

Part No MAX8517EUB/V+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706742-MAX8517EUB/V+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8517EUB/V+T CAD Model

Description

The MAX8517EUB/V+T from Maxim Integrated is a high-precision, low-dropout linear voltage regulator designed to deliver a continuous 150mA of output current. This device is well-suited for portable electronics, where extended battery life is crucial. It offers a low quiescent current and a low dropout voltage, making it an excellent choice for applications requiring efficient power management.

Key Features

  • High Accuracy: The MAX8517EUB/V+T provides excellent output voltage accuracy, maintaining stable performance under varying conditions.
  • Low Dropout Voltage: This regulator operates with a very low dropout voltage, ensuring efficient use of power and prolonging battery life in portable devices.
  • Low Quiescent Current: It has a low quiescent current that minimizes power consumption when in standby mode, which is ideal for battery-powered applications.
  • Thermal Overload Protection: The device includes built-in thermal overload protection, which safeguards the regulator and the overall system from excessive temperatures.
  • Wide Operating Temperature Range: It is designed to operate over a broad temperature range, making it suitable for various environmental conditions.

Applications

The MAX8517EUB/V+T is versatile and can be used in a wide range of applications, including:

  • Battery-Powered Devices
  • Portable Media Players
  • Handheld Instruments
  • Wireless Communication Devices
  • Power Supply for DSPs and Microcontrollers

Package and Availability

This voltage regulator is available in a compact, 10-pin μMAX package, which is ideal for space-constrained applications. Its part number indicates it is offered in tape and reel packaging, facilitating efficient assembly for high-volume production. The product is available for purchase through various distributors, ensuring easy integration into your design and supply chain.

Overall, the MAX8517EUB/V+T from Maxim Integrated is a reliable and efficient solution for maintaining stable voltage levels in a multitude of electronic applications, especially where space and power efficiency are critical.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5870 $59.2830
22+ $5.4054 $118.9188
34+ $5.2356 $178.0104
46+ $5.0670 $233.0820
59+ $4.8984 $289.0056
79+ $4.3913 $346.9127
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess