Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series VariableSpeed/BiLevel
Packaging Tube
Type Hot Swap Controller, Monitor
Number of Channels 2
Internal Switch(s) No
Applications General
Features Latched Fault
Programmable Features Circuit Breaker, Current Limit, Fault Timeout
Operating Supply Voltage 1 V ~ 13.2 V
Operating Temperature Range 0°C ~ 85°C
Operating Supply Current 1.2mA
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-QSOP
Feature Pins LIM1, LIM2, MON1, MON2, ON1, ON2, PGOOD1, PGOOD2, TIM
Win Source Part Number 786602-MAX5956BUEE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5956
Introduction Date September 01, 2005
ECCN EAR99
Country of Origin Malaysia, Thailand, Philippines
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX5956BUEE+ CAD Model

Description

The MAX5956BUEE+ is a highly integrated, dual IEEE 802.3af-compliant, Power-over-Ethernet (PoE) power-sourcing equipment (PSE) controller from Maxim Integrated. Designed for ease of implementation and reliability, this advanced controller enables efficient power management and delivery over Ethernet networks for devices such as IP phones, wireless access points, and security cameras.

Key Features

  • IEEE 802.3af Compliance: The device adheres to the stringent specifications of the IEEE 802.3af standard for PoE, ensuring compatibility with a wide range of powered devices (PDs).
  • Dual-Channel Operation: It can independently control and monitor two PoE channels, making it a versatile solution for various applications.
  • Integrated Power MOSFET: Each channel has an integrated power MOSFET, which simplifies design and reduces external component count.
  • Advanced Power Management: The MAX5956BUEE+ features programmable current limit, auto-restart, and overload protection, ensuring safe and reliable operation.
  • High Scalability: Multiple units can be cascaded for larger systems requiring more than two PoE ports, making it ideal for scalable network designs.

Applications

The MAX5956BUEE+ is suitable for a range of applications within the realm of network power delivery. It is particularly well-suited for:

  • Network switches and routers with PoE capability
  • Midspan PoE power injectors
  • Enterprise networking and communication devices
  • Industrial automation and control systems

Technical Specifications

The device is enclosed in a 16-pin TSSOP package, ensuring a compact footprint for space-constrained applications. It operates over a wide temperature range of -40°C to +85°C, accommodating various environmental conditions. With robust thermal management and fault protection features, the MAX5956BUEE+ is designed for long-term reliability.

For developers and engineers looking to integrate PoE capabilities into their network devices, the MAX5956BUEE+ from Maxim Integrated offers a powerful, compliant, and easy-to-use solution that can significantly streamline the design process.

You May Also Be Interested in

Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $3.8692
ECAD model for MP5991GLU-Z
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
ECAD model for MAX5939AESA+
Linear Technology
Negative 48V Hot Swap Controller
Lowest to $5.5923
ECAD model for LT4250HCN8
Maxim Integrated
48V QUAD HOT-SWAP CONTROLLER
Need more? Email Us
ECAD model for MAX5913EMH
Analog Devices Inc.
IC HOT SWAP CTRLR PCI 16SSOP
Need more? Email Us
ECAD model for LTC1643HCGN
Analog Devices Inc.
Hot Swap Voltage Controllers 2.7V to 18V, 6A Integrated Hot-Swap/Elec
Lowest to $9.7311
ECAD model for MAX15096GWE+T
Maxim Integrated
HOT-SWAP CONTROLLER
Lowest to $18.2799
ECAD model for MAX5901ACEUT
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $5.2825
ECAD model for MP5921GV-Z
Maxim Integrated
MAX5917 HOT-SWAP SWITCH
Lowest to $6.4161
ECAD model for MAX5917AESE

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention