Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Hot Swap Controller
Number of Channels 2
Applications General Purpose
Features Auto Retry, UVLO
Programmable Features Circuit Breaker, Fault Timeout, Slew Rate
Supply Voltage - Operating 2.7 V to 16.5 V
Temperature Range - Operating 0°C to 70°C
Operating Supply Current 1mA
Mounting SMD (SMT)
Case / Package 16-SSOP
Feature Pins /FAULT1, /FAULT2, ON1, ON2
Win Source Part Number 137382-LTC1647-3CGN#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1647-3CGN#PBF CAD Model

Description

LTC1647-3CGN#PBF - Dual Hot Swap Controller

The LTC1647-3CGN#PBF is a sophisticated dual hot swap controller from Linear Technology, designed to manage the safe insertion and removal of printed circuit boards from a live backplane. This component is housed in a 16-lead SSOP package and is engineered to provide a reliable solution for systems that require hot-swapping capabilities to minimize downtime and maintain continuous operation.

Key Features

  • Independent Control: This controller offers two independent channels, allowing for the management of two separate power supplies or two distinct sections of a system.
  • Adjustable Current Limit: The LTC1647-3CGN#PBF provides an adjustable overcurrent limit threshold via an external resistor, which ensures protection against excessive current draw that could damage circuit components.
  • Programmable Timer: An onboard timer can be programmed to set the duration of the overcurrent condition before a fault is declared, providing additional flexibility for system designers.
  • High Voltage Operation: The device is capable of operating with supply voltages up to 16.5V, accommodating a wide range of applications and system requirements.
  • Glitch Filter: An integrated glitch filter prevents false triggering due to transients, ensuring stable operation during the insertion or removal of boards.

Advanced Protection Features

  • Under-Voltage Lockout: The LTC1647-3CGN#PBF includes under-voltage lockout (UVLO) protection, which ensures that the hot swap operation does not commence until the supply voltage reaches a safe level.
  • Overcurrent Protection: In the event of an overcurrent condition, the device will act to disconnect the load, safeguarding the electronic components from potential damage.
  • Thermal Shutdown: To prevent overheating, the controller is equipped with a thermal shutdown feature that automatically disables the output if the internal temperature exceeds safe operating limits.

With its robust feature set, the LTC1647-3CGN#PBF is an ideal choice for server farms, telecom systems, and industrial applications where uninterrupted service is critical. Its ability to manage power distribution safely and effectively makes it a cornerstone component in high-availability systems.

Overall, the LTC1647-3CGN#PBF from Linear Technology represents a reliable, high-performance solution for hot swap control, ensuring system integrity and protecting valuable electronic equipment during maintenance or upgrades.

You May Also Be Interested in

Analog Devices Inc.
IC HOT SWAP CTRLR PCI 16SSOP
Need more? Email Us
ECAD model for LTC1643HCGN
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Lowest to $51.9936
ECAD model for MAX5921AESA+
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $5.2825
ECAD model for MP5921GV-Z
Maxim Integrated
HOT-SWAP CONTROLLER
Lowest to $2.6986
ECAD model for MAX5901LAEUT
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
ECAD model for MAX5939BESA+T
Texas Instruments
LOW RESIS HOT SWAP PWR MA 16SOIC
Lowest to $4.5031
ECAD model for UCC2918DP/81510
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $38.4091
ECAD model for LTC4217IDHC
Maxim Integrated
48V QUAD HOT-SWAP CONTROLLER
Need more? Email Us
ECAD model for MAX5913EMH
Analog Devices Inc.
Hot-Swap Controller and Digital Power
Lowest to $496.1833
ECAD model for ADM1275-3ARQZ

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention