EN
  • EN
  • DE

AD5721RBRUZ-RL7

Part No AD5721RBRUZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 12BIT V-OUT 16TSSOP / 12 Bit Digital to Analog Converter 1 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tape & Reel
Number of Bits 12
Number of D/A Converters 1
Settling Time 12.5µs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External, Internal
Voltage - Supply, Analog 4.75V ~ 30V
Voltage - Supply, Digital 1.7V ~ 5.5V
INL/DNL (LSB) ±0.5 (Max), ±0.5 (Max)
Architecture R-2R
Temperature Range - Operating -40°C ~ 125°C
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Mounting SMD (SMT)
Base Product Number AD5721
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-AD5721RBRUZ-RL7,AD5721RBRUZ-RL7DKR,-2735-AD5721RBRUZ-RL7CT,AD5721RBRUZ-RL7DKR-ND,505-AD5721RBRUZ-RL7TR,AD5721RBRUZ-RL7TR-ND,505-AD5721RBRUZ-RL7DKR,AD5721RBRUZ-RL7CT,AD5721RBRUZ-RL7CT-ND,505-AD5721RBRUZ-RL7CT,AD5721RBRUZ-RL7TR,ANAANAAD5721RBRUZ-RL7
Standard Package 1,000
Win Source Part Number 1226644-AD5721RBRUZ-RL7
Ultra Librarian 3D Model Ultra Librarian AD5721RBRUZ-RL7 CAD Model

Description

Product Overview: AD5721RBRUZ-RL7 from Analog Devices Inc.

The AD5721RBRUZ-RL7, a high-performance digital-to-analog converter (DAC), is a remarkable offering from Analog Devices Inc., a leader in precision high-performance integrated circuits. This product is designed to cater to a wide range of applications that require accurate and reliable digital-to-analog signal conversion.

Key Features

  • Resolution: The AD5721R boasts a 12-bit resolution, providing fine detail in the analog output for applications that demand high levels of precision.
  • Output Range: Users can benefit from a programmable output range, which adds versatility to the device, making it suitable for various scenarios.
  • Interface: The device features a serial interface for communication, ensuring easy integration with microcontrollers and digital systems.
  • Package: It comes in a compact TSSOP package, designated by the RBRUZ code, which is ideal for space-constrained applications.
  • Supply Voltage: The AD5721R operates with a supply voltage that supports industrial and commercial power requirements, ensuring compatibility with a broad range of systems.
  • Reliability: The RL7 suffix indicates the product's adherence to specific quality and reliability standards, which is crucial for mission-critical applications.

Applications

The versatility of the AD5721RBRUZ-RL7 makes it suitable for an array of applications, including:

  • Industrial automation and process control systems
  • Data acquisition systems
  • Medical equipment
  • Automotive systems
  • Portable battery-powered devices
  • Communication infrastructure

Quality and Performance

Analog Devices Inc. is known for its commitment to quality, and the AD5721RBRUZ-RL7 is no exception. The device is built to meet the highest standards of performance and reliability, ensuring that it delivers consistent results across a range of environmental conditions and use cases.

With its robust feature set, the AD5721RBRUZ-RL7 is an excellent choice for designers and engineers looking for a DAC that combines precision, flexibility, and reliability. Whether for industrial, medical, automotive, or communication applications, this product from Analog Devices Inc. is engineered to meet the most demanding requirements.

You May Also Be Interested in

Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4385 $52.1925
12+ $8.5650 $102.7800
19+ $8.2973 $157.6487
25+ $8.0297 $200.7425
33+ $7.7620 $256.1460
44+ $6.9590 $306.1960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,090 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess