EN
  • EN
  • DE

LTC1661IN8#PBF

Part No LTC1661IN8#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 10BIT V-OUT 8DIP  /  10 Bit Digital to Analog Converter 2 8-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tube
Number of Bits 10
Number of D/A Converters 2
Settling Time 30µs (Typ)
Output Type Voltage - Unbuffered
Differential Output No
Data Interface SPI
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±0.4, ±0.1
Architecture Oversampling Interpolating DAC
Temperature Range - Operating -40°C ~ 85°C
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Mounting Type Through Hole
Base Product Number LTC1661
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTC1661IN8#PBF
Standard Package 50
Win Source Part Number 1209208-LTC1661IN8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1661IN8#PBF CAD Model

Description

Analog Devices Inc. LTC1661IN8#PBF Dual 10-Bit DAC

The LTC1661IN8#PBF is a high-performance dual 10-bit digital-to-analog converter (DAC) from Analog Devices Inc., designed with precision and compactness in mind. This integrated circuit offers a seamless solution for applications requiring accurate digital-to-analog signal conversion with minimal space usage.

Key Features

  • Resolution: The device boasts a 10-bit resolution, providing fine granularity and precise control over the analog output.
  • Channels: It features two independent DAC channels, allowing for the simultaneous output of two analog signals from digital inputs.
  • Interface: The LTC1661IN8#PBF uses a simple 3-wire SPI-compatible serial interface, making it easy to connect to microcontrollers and digital systems.
  • Package: Housed in a narrow 8-pin DIP package, this DAC is ideal for space-constrained applications.
  • Supply Voltage: It operates on a single 2.7V to 5.5V supply, accommodating a wide range of power requirements.
  • Low Power Consumption: The device is designed for low power operation, making it suitable for battery-powered devices and power-sensitive applications.

Applications

The LTC1661IN8#PBF is versatile and can be used across various fields, including but not limited to:

  • Portable instrumentation
  • Process control systems
  • Data acquisition systems
  • Digital gain and offset adjustment
  • Automotive systems

Performance and Quality

Analog Devices Inc. is known for its commitment to quality and performance. The LTC1661IN8#PBF is no exception, as it is designed to meet stringent specifications and undergoes rigorous testing to ensure reliability and consistency. With its high integration level, this DAC minimizes the need for external components, reducing system complexity and potential points of failure.

Conclusion

Whether you're developing a sophisticated industrial system or a compact consumer device, the LTC1661IN8#PBF from Analog Devices Inc. offers a reliable and efficient solution for your digital-to-analog conversion needs. Its combination of dual-channel output, high resolution, and low power consumption packaged in a space-saving design makes it a smart choice for a wide array of applications.

You May Also Be Interested in

Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Analog Devices Inc.
2CH, ISOLATED, SIGMA-DELTA ADC W
Lowest to $17.4627
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44PLCC
Need more? Email Us
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS LQFP
Need more? Email Us
Maxim Integrated
IC DAS/ADC 12BIT 8K 28SSOP
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess