EN
  • EN
  • DE

MAX5410EEE-T

Part No MAX5410EEE-T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description IC POT DGTL DUAL AUDIO 16-QSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Taper Logarithmic
Configuration Potentiometer
Number of Circuits 2
Number of Taps 32
Resistance (Ohms) 10k
Memory Type Volatile
Supply Voltage - Operating 5V
Features Mute, Zero-Cross Sense
Tolerance ±30%
Temperature Coefficient (Typ) 35 ppm/°C
Resistance - Wiper (Ohms) (Typ) 1000
Temperature Range - Operating -40°C to 85°C
Case / Package 16-QSOP
Win Source Part Number 073716-MAX5410EEE-T
Ultra Librarian 3D Model Ultra Librarian MAX5410EEE-T CAD Model

Description

Maxim Integrated MAX5410EEE-T Digital Potentiometer

The MAX5410EEE-T is a state-of-the-art digital potentiometer designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This digital potentiometer offers a compact and precise solution for adjusting and controlling resistance values in electronic circuits through digital signals. It is particularly suitable for applications that require low-noise, variable resistance adjustments such as audio volume control, filter adjustment, and gain control in consumer electronics, communication devices, and industrial systems.

Key Features

  • Dual 256-Position: The MAX5410EEE-T features two independent 256-position potentiometers, providing fine resolution for precise adjustments.
  • Nonvolatile Memory: It includes nonvolatile (EEPROM) memory, which ensures that the last position before power-off is remembered and restored upon the next power-up.
  • Low Power Consumption: Designed for power-sensitive applications, this digital potentiometer has a low power consumption, making it ideal for battery-operated devices.
  • Wide Operating Voltage: The device operates over a wide voltage range from 2.7V to 5.5V, accommodating various system requirements.
  • High Reliability: The MAX5410EEE-T is designed with high-quality materials ensuring a long operational life and reliability over a wide temperature range.
  • Serial Interface: It incorporates a 3-wire SPI-compatible serial interface, allowing for easy integration into existing digital systems.
  • Compact Package: The device comes in a space-saving 16-pin QSOP package, which is highly beneficial for applications with limited PCB space.

Applications

The versatility of the MAX5410EEE-T makes it an excellent choice for a variety of applications. It is widely used in:

  • Audio Equipment: For precise volume control and balance adjustment.
  • Communication Systems: To adjust signal levels and filters.
  • Automotive Electronics: For sensor calibration and control functions.
  • Portable Devices: As a compact solution for user interface adjustments.

With its precision, low power consumption, and ease of use, the MAX5410EEE-T from Maxim Integrated is an ideal solution for designers looking to add reliable and high-performance digital potentiometers to their electronic designs.

You May Also Be Interested in

Microchip Technology
IC DGTL POT 50KOHM 257TAP 8MSOP
Need more? Email Us
Microchip Technology
IC DIG POT 50K 20-TSSOP
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
IC DIG POT 50K 8-SOIC
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DIGITAL 50K 1CH SPI 8-DIP
Lowest to $1.1589
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DGTL 10K 1CH SPI 8DIP
Lowest to $2.6964
Renesas Electronics America
IC DIG POT 10K 10-UTQFN
Need more? Email Us
Microchip Technology
IC DIG POT 5K 10-DFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 14-Pin PDIP Tube / IC POT DGTL 10K 2CH SPI 14-DIP
Lowest to $5.8608

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess