EN
  • EN
  • DE

MCP42010-I/P

Part No MCP42010-I/P
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description Digital Potentiometer 10kOhm 256POS Volatile Linear 14-Pin PDIP Tube / IC POT DGTL 10K 2CH SPI 14-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 256
Resistance (Ohms) 10k
Interface SPI
Memory Type Volatile
Operating Supply Voltage 2.7 V ~ 5.5 V
Features Cascade Pin
Tolerance ±20%
Temperature Coefficient (Typ) 800 ppm/°C
Resistance - Wiper (Ohms) (Typ) 73
Operating Temperature Range -40°C ~ 85°C
Package 14-DIP (0.300", 7.62mm)
Manufacturer Package 14-PDIP
Win Source Part Number 788313-MCP42010-I/P
Popularity Medium
Supply and Demand Status Limited
Family Name MCP42010
Introduction Date November 07, 2000
ECCN EAR99
Country of Origin Thailand
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian MCP42010-I/P CAD Model

Description

Microchip Technology MCP42010-I/P Digital Potentiometer

The MCP42010-I/P is a dual-channel, 10kΩ digital potentiometer designed and manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This digital potentiometer, often referred to as a "digipot," is an integral component for applications requiring variable resistance adjustments, all controlled via a digital interface.

Key Features:

  • Resistance Value: Each potentiometer channel has a resistance value of 10kΩ, which can be adjusted via an SPI-compatible serial interface.
  • Resolution: The MCP42010-I/P offers 256 resistive steps, providing fine adjustment capability for various applications.
  • Dual-Channel: With two independent potentiometer channels, it allows for simultaneous control over multiple circuits or varied resistance settings within a single device.
  • Non-Volatile Memory: It features non-volatile memory (EEPROM) to retain the resistance settings even after power is removed, ensuring consistent performance across power cycles.
  • Interface: The device is controlled by an industry-standard Serial Peripheral Interface (SPI), ensuring compatibility with a wide range of microcontrollers and digital systems.
  • Power Supply: The MCP42010-I/P operates on a single 2.7V to 5.5V power supply, making it suitable for both 3.3V and 5V logic levels.
  • Temperature Range: It is designed to operate within an industrial temperature range of -40°C to +125°C, making it robust for various environmental conditions.
  • Package: The device comes in a PDIP (Plastic Dual In-line Package) with 14 pins, suitable for through-hole mounting, which facilitates easy integration into prototyping or production environments.

This digital potentiometer is an excellent choice for applications such as audio control, calibration and tuning of circuits, LCD screen brightness adjustment, and much more. Its precise control and digital interface make it an ideal solution for replacing mechanical potentiometers, where digital control is desired or where environmental conditions may degrade mechanical components.

With its robust feature set and reliable performance, the MCP42010-I/P from Microchip Technology stands out as a versatile component for designers and engineers looking to incorporate digital resistance control into their electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC DGT POT 10KOHM 128TAP 16UTQFN
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 257TAP 8MSOP
Need more? Email Us
Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-UTQFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DGTL 10K 1CH SPI 8DIP
Lowest to $2.6964
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DIGITAL 50K 1CH SPI 8-DIP
Lowest to $1.1589
Microchip Technology
Digital Potentiometer 100kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DGTL 100K 1CH SPI 8SOIC
Need more? Email Us
Microchip Technology
Digital Potentiometer 5kOhm 129POS Volatile Linear Automotive 16-Pin QFN EP T/R / IC DGTL POT 5K 129TAPS 16-QFN
Lowest to $2.9383
Microchip Technology
IC DIG POT 10K SC-70-6
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8608 $52.7472
21+ $4.8089 $100.9869
33+ $4.6586 $153.7338
45+ $4.5083 $202.8735
58+ $4.3580 $252.7640
77+ $3.9072 $300.8544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 350 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess