EN
  • EN
  • DE

MAX536AEPE

Part No MAX536AEPE
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description Calibrated, Quad, 12-Bit Voltage-Output DACs with Serial Interface | IC DAC 12BIT V-OUT 16DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Resolution 12
Number of D/A Converters 4
Settling Time 3μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Supply Voltage , Analog 10.8V ~ 13.2V, -5V
INL/DNL (LSB) ±0.15, ±1 (Maximum)
Architecture R-2R
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Mounting Style Through Hole
Family Part Number MAX536
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1214205-MAX536AEPE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX536AEPE CAD Model

Description

Introducing the MAX536AEPE Precision DAC

The MAX536AEPE is a high-performance, precision digital-to-analog converter (DAC) from Maxim Integrated, designed to meet the stringent requirements of industrial, automation, and data acquisition systems. This robust component is a quad, 12-bit voltage-output DAC that offers excellent accuracy and stability, making it an ideal choice for applications requiring precise analog signal generation.

Key Features

  • High Resolution: The MAX536AEPE features a 12-bit resolution, providing fine-grain control over the analog output, which is essential for high-precision tasks.
  • Quad DAC Channels: With four independent DAC channels, this device allows for multiple signal outputs, which can be used for complex control systems or for generating multiple reference voltages simultaneously.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX536AEPE operates with a low power requirement, making it suitable for portable and battery-powered applications.
  • Flexible Operation: It supports a wide range of supply voltages, from ±11.4V to ±16.5V, providing flexibility in various system designs.
  • Serial Interface: The device includes a 3-wire serial interface, which simplifies connection to microcontrollers or digital systems and minimizes the need for extensive wiring.
  • Software Reset: The inclusion of a software reset function allows the DAC outputs to be quickly returned to a known state, which is useful for system initialization and error recovery.

Applications

The MAX536AEPE is versatile and can be used in a broad range of applications. It is particularly well-suited for:

  • Automated Test Equipment (ATE)
  • Process Control Systems
  • Data Acquisition Systems
  • Closed-loop Servo-Control
  • Industrial Control Systems

Reliability and Packaging

Encased in a 16-pin DIP package, the MAX536AEPE is designed for easy integration into existing systems. Maxim Integrated ensures reliability and performance by subjecting their products to rigorous testing and quality control procedures. This commitment to quality means that you can deploy the MAX536AEPE with confidence in the most demanding of environments.

Whether you're upgrading an existing system or designing a new one, the MAX536AEPE from Maxim Integrated offers the precision, reliability, and features you need to create a high-performance solution.

You May Also Be Interested in

Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Intersil
Lowest to $7.1344
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.9295 $70.9295
2+ $58.1985 $116.3970
4+ $56.3799 $225.5196
5+ $54.5610 $272.8050
6+ $52.7424 $316.4544
8+ $47.2863 $378.2904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess