EN
  • EN
  • DE

UPD78F0451

Part No UPD78F0451
Manufacturer Renesas Electronics America
Catalog Electronic Wholesale
Description MINICUBE2 Firmware
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1277941-UPD78F0451
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD78F0451 CAD Model

Description

The UPD78F0451 is a member of the 78K0/LX3 series of 8-bit microcontrollers manufactured by Renesas Electronics America. It is designed for a wide range of embedded control applications, offering a balance of performance, low power consumption, and integrated peripherals.

Applications

  • Motor Control: Used in applications such as fan control, pump control, and small appliance motor control.
  • Consumer Electronics: Employed in remote controls, toys, and other consumer devices requiring embedded control.
  • Industrial Control: Found in industrial equipment such as sensors, actuators, and process controllers.
  • Home Appliances: Used in washing machines, refrigerators, and other home appliances for control and monitoring functions.
  • Security Systems: Utilized in security devices such as alarm systems and access control systems.

Features

  • 78K0 Core: Based on the Renesas 78K0 8-bit CPU core, providing efficient instruction execution.
  • Flash Memory: Includes embedded flash memory for program storage, allowing for easy updates and reprogramming.
  • RAM: Features internal RAM for data storage and processing.
  • Timers/Counters: Equipped with multiple timers and counters for various timing and counting functions.
  • ADC: Integrated Analog-to-Digital Converter (ADC) for interfacing with analog sensors.
  • UART: Universal Asynchronous Receiver/Transmitter (UART) for serial communication.
  • PWM: Pulse Width Modulation (PWM) outputs for motor control, lighting control, and other applications.

Benefits

  • Low Power Consumption: Optimized for low power operation, extending battery life in portable devices.
  • Cost-Effective: Provides a cost-effective solution for embedded control applications.
  • Versatile: Suitable for a wide range of applications due to its flexible feature set.
  • Easy to Use: Renesas provides comprehensive development tools and software libraries.
  • Integrated Features: Includes integrated ADC, UART, and PWM, reducing the need for external components.

Additional Details

The UPD78F0451 typically operates at clock frequencies up to 20 MHz. It includes 8 KB of Flash memory and 256 bytes of RAM. The integrated ADC often features 8-bit or 10-bit resolution, enabling precise analog measurements. The PWM outputs are configurable for various frequencies and duty cycles. The UART supports data rates up to several Mbps. The microcontroller is often packaged in a small outline package (SOIC) or quad flat package (QFP) for easy surface mounting. Renesas provides extensive development tools and software libraries for the 78K0 family, including compilers, debuggers, and sample code. This simplifies the development process and reduces time to market. The 78K0/LX3 series is designed to meet the requirements of various embedded applications, including low power consumption, small size, and cost-effectiveness. It is also commonly used in applications requiring reliable and cost-effective control solutions.

You May Also Be Interested in

Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3788 $59.1668
27+ $4.4133 $119.1591
41+ $4.2758 $175.3078
56+ $4.1384 $231.7504
73+ $3.9998 $291.9854
97+ $3.5863 $347.8711
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,300 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess