EN
  • EN
  • DE

DAC701BH

Part No DAC701BH
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description Monolithic 16-Bit DIGITAL-TO-ANALOG CONVERTERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1166487-DAC701BH
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DAC701BH CAD Model

Description

The DAC701BH from Texas Instruments is a high-performance, monolithic 16-bit digital-to-analog converter (DAC) designed to provide unparalleled accuracy and stability in a wide range of applications. This precision DAC is part of Texas Instruments' esteemed family of data conversion devices, renowned for their reliability and ease of use.

Key Features

  • High Accuracy: The DAC701BH offers exceptional accuracy with its 16-bit resolution, ensuring precise analog output for demanding applications.
  • Low Noise: Engineered to minimize noise, this DAC provides a clean, stable analog signal, making it ideal for high-fidelity audio systems, precision instrumentation, and control systems.
  • Flexible Interface: With a versatile digital interface, the DAC701BH is compatible with a wide range of microprocessors and digital systems, ensuring easy integration into existing designs.
  • Bipolar Output: The device supports both positive and negative voltage outputs, allowing for a more dynamic range of analog signals.
  • Settling Time: Boasting a fast settling time, the DAC701BH quickly reaches a stable output after a data change, which is critical for real-time applications.
  • Durability: Housed in a robust package, the DAC701BH is designed to withstand harsh industrial environments and provide reliable performance over an extended temperature range.

Applications

The DAC701BH is suited for a variety of applications where precision and reliability are paramount. These include:

  • Industrial control systems
  • Automated test equipment
  • Data acquisition systems
  • High-resolution imaging systems
  • Professional audio equipment

Technical Specifications

Parameter Value
Resolution 16-bit
Interface Type Parallel
Settling Time Typically 4us
Output Type Bipolar
Package / Case Hermetic DIP
Operating Temperature Range -25°C to +85°C

For engineers and designers seeking a DAC that combines precision, speed, and robustness, the DAC701BH from Texas Instruments is an excellent choice that promises to deliver top-tier performance in the most demanding of applications.

You May Also Be Interested in

Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess