The AUIRLR2905TR is a 55V, 42A Logic Level MOSFET from International Rectifier (now Infineon Technologies). It's designed for applications requiring direct logic-level drive, simplifying interfacing with microcontrollers and other low-voltage circuits. This MOSFET balances low on-resistance (Rds(on)) with a reasonable current rating, making it suitable for a variety of power switching tasks.
Applications
- DC-DC converters
- Motor control (low-power)
- Load switching
- Power distribution
- Relay replacement
Features
- Logic Level Gate Drive: Enables direct control from 5V logic circuits and microcontrollers.
- Low On-Resistance (Rds(on)): Minimizes conduction losses, improving efficiency.
- High Current Capability: Handles up to 42A of continuous drain current.
- Fast Switching Speed: Reduces switching losses during transitions.
- Avalanche Rated: Offers a level of ruggedness for inductive loads.
Benefits
- Simplified Design: Direct logic-level compatibility reduces the need for complex gate drive circuitry.
- Improved Efficiency: Lower Rds(on) translates to less power dissipation and better overall efficiency.
- Reliable Operation: Avalanche rating helps to withstand voltage spikes and transients.
- Compact Design: Available in a surface mount package (D-PAK) for space-saving designs.
- Reduced Component Count: Eliminates the need for external gate drivers in many applications.
Additional Details
The AUIRLR2905TR is typically packaged in a D-PAK (TO-252) surface-mount package. Key specifications include a typical Rds(on) of around 0.020 Ohms when driven with a 5V gate voltage, and a gate charge (Qg) of around 22nC. It's important to note the 'TR' suffix, which usually indicates tape and reel packaging for automated assembly processes.