EN
  • EN
  • DE
  • IT

MAX5134AGTG+T

Part No MAX5134AGTG+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT V-OUT QUAD 24-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Introduction Date July 01, 2008
ECCN EAR99
Country of Origin China, Malaysia, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Supply and Demand Status Limited
Popularity Medium
Series MAX series
Manufacturer Package 24-TQFN (4x4)
Package 24-WFQFN Exposed Pad
Operating Temperature Range -40°C ~ 105°C
INL/DNL (LSB) ±2, ±1 (Maximum)
Voltage - Supply, Digital 2.7 V ~ 5.25 V
Operating Supply Voltage 2.7 V ~ 5.25 V
Reference Type External, Internal
Data Interface SPI, DSP
Output Type Voltage - Buffered
Architecture String DAC
Number of D/A Converters 4
Resolution 16
Packaging Reel - TR
Manufacturer Maxim Integrated
Categories Integrated Circuits (ICs)
Win Source Part Number 704488-MAX5134AGTG+T
Family Name MAX5134
Settling Time 5μs (Typ)
Ultra Librarian 3D Model Ultra Librarian MAX5134AGTG+T CAD Model

Description

The MAX5134AGTG+T from Maxim Integrated is a cutting-edge, 16-bit, quad digital-to-analog converter (DAC) designed for precision industrial applications where accuracy and low power consumption are paramount. This high-performance component is part of Maxim's family of low-power, high-precision DACs, and it offers a compact solution for advanced control systems, automated test equipment, and high-end audio applications.

Key Features

  • Resolution: 16-bit resolution provides high precision output with fine granularity.
  • Channels: Features four independent DAC channels, allowing for multiple outputs from a single device.
  • Interface: The device supports a 3-wire serial interface that is compatible with SPI, QSPI™, MICROWIRE®, and DSP interface standards, making it easy to integrate into various system designs.
  • Supply Voltage: Operates from a single +2.7V to +5.5V supply, accommodating a range of power environments.
  • Low Power Consumption: Its low-power design is ideal for battery-powered and energy-efficient applications.
  • Integrated Reference: Comes with an internal precision reference, reducing external component count.
  • Package: Available in a 24-pin TQFN package, it offers a compact footprint for space-constrained applications.

Performance Advantages

The MAX5134AGTG+T excels in delivering high-fidelity, stable analog output signals, ensuring superior performance in critical applications. Its 16-bit resolution and low power consumption make it an excellent choice for precision tasks requiring detailed analog signal control.

Applications

With its robust feature set, the MAX5134AGTG+T is highly versatile and suitable for a wide range of applications, including:

  • Industrial Control Systems
  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • High-End Audio Equipment
  • Medical Instruments

In summary, the MAX5134AGTG+T from Maxim Integrated is an exceptional quad-channel, 16-bit DAC that offers precision, low power, and ease of integration, making it a top choice for engineers and designers in various high-performance applications.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 14BIT A-OUT 48LQFP
Lowest to $178.8918
Analog Devices Inc.
IC DAC 14BIT W/BUFF 24-CDIP / Bit Digital to Analog Converter 24-CDIP
Need more? Email Us
Texas Instruments
IC DAC 16BIT V-OUT 28SOIC
Need more? Email Us
Texas Instruments
SINGALE CHANNEL DAC 16BIT / 16 Bit Digital to Analog Converter 1 10-VSSOP
Lowest to $5.1762
Analog Devices Inc.
IC DAC 10BIT V-OUT 8DIP / 10 Bit Digital to Analog Converter 2 8-PDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT A-OUT 72LFCSP / 12 Bit Digital to Analog Converter 2 72-LFCSP-VQ (10x10)
Lowest to $48.9622
Analog Devices Inc.
IC DAC 10BIT V-OUT 24TSSOP / 10 Bit Digital to Analog Converter 4 24-TSSOP
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT V-OUT 10MSOP / 12 Bit Digital to Analog Converter 1 10-MSOP
Lowest to $8.2144
Analog Devices Inc.
IC DAC 8BIT V-OUT 20PLCC / 8 Bit Digital to Analog Converter 4 20-PLCC (9x9)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess