EN
  • EN
  • DE

AD7226KPZ

Part No AD7226KPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 8BIT V-OUT 20PLCC  /  8 Bit Digital to Analog Converter 4 20-PLCC (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tube
Number of Bits 8
Number of D/A Converters 4
Settling Time 4µs
Output Type Voltage - Buffered
Differential Output No
Data Interface Parallel
Reference Type External
Voltage - Supply, Analog 11.4V ~ 16.5V, -5V
Voltage - Supply, Digital 14.25V ~ 15.75V
INL/DNL (LSB) ±0.5 (Max), ±1 (Max)
Architecture R-2R
Temperature Range - Operating -40°C ~ 85°C
Package / Case 20-LCC (J-Lead)
Supplier Device Package 20-PLCC (9x9)
Mounting SMD (SMT)
Base Product Number AD7226
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-AD7226KPZ,ANAANAAD7226KPZ,-2735-AD7226KPZ
Standard Package 1
Win Source Part Number 1206476-AD7226KPZ
Ultra Librarian 3D Model Ultra Librarian AD7226KPZ CAD Model

Description

Product Overview: AD7226KPZ from Analog Devices Inc.

The AD7226KPZ is a high-performance, quad 8-bit digital-to-analog converter (DAC) designed by Analog Devices Inc., a leader in the semiconductor industry. This precision DAC is packaged in a 20-pin PLCC (Plastic Leaded Chip Carrier) format, offering a compact and reliable solution for digital-to-analog conversion in various applications.

Key Features

  • Quad 8-Bit DAC: The AD7226KPZ consists of four voltage-output DACs on a single monolithic chip, providing a multi-channel solution for systems requiring multiple DACs.
  • High-Speed Interface: It supports a high-speed parallel interface, enabling quick data transfer and reducing latency in critical applications.
  • Flexible Reference Inputs: Each DAC has its own reference input, allowing for a wide range of scaling options and flexibility in various system designs.
  • Low Power Consumption: Designed with power efficiency in mind, the AD7226KPZ is ideal for battery-powered and portable devices, where power conservation is crucial.
  • Double-Buffered Registers: The inclusion of double-buffered registers ensures smooth and seamless data updates, improving performance in dynamic systems.

Applications

The AD7226KPZ is versatile and can be used across a broad spectrum of applications, including:

  • Industrial Control Systems
  • Automated Test Equipment (ATE)
  • Digital Signal Processing (DSP)
  • Data Acquisition Systems
  • Robotics and Automation

Technical Specifications

With an operating temperature range of -40°C to +85°C, the AD7226KPZ is built to withstand harsh environments and maintain its performance stability. It requires a single +5V power supply, simplifying power management in embedded systems. The device also features a settling time of typically 1µs, allowing for rapid signal adjustments and real-time responsiveness.

Conclusion

The AD7226KPZ from Analog Devices Inc. is a robust and efficient solution for systems requiring high-quality digital-to-analog conversion. Its combination of speed, precision, and low power consumption, along with its multi-channel capability, makes it an excellent choice for designers looking to enhance their electronic systems. Whether used in industrial, commercial, or consumer applications, the AD7226KPZ stands out as a reliable and versatile component.

You May Also Be Interested in

Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $39.5865
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Texas Instruments
IC ANLG MON/CTRL 12BIT 64HTQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess