EN
  • EN
  • DE

MAX498CWI+T

Part No MAX498CWI+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC OPERATIONAL AMP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Applications Video
Switch Circuit SPDT
Number of Channels 3
Voltage - Supply, Single (V+) 4.5V ~ 5.5V
-3db Bandwidth 250MHz
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number MAX498
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 704356-MAX498CWI+T
Ultra Librarian 3D Model Ultra Librarian MAX498CWI+T CAD Model

Description

Overview of Maxim Integrated's MAX498CWI+T

The MAX498CWI+T is a high-performance, precision operational amplifier (op-amp) designed by Maxim Integrated, a trusted name in the development of innovative analog and mixed-signal products. This op-amp is well-suited for a wide range of applications, including industrial control systems, medical devices, and instrumentation, thanks to its superior features and reliability.

Key Features

  • Wide Supply Range: The MAX498CWI+T operates on a wide supply voltage range, accommodating various power requirements and ensuring flexibility in system design.
  • Low Power Consumption: It is designed for power-sensitive applications, offering low power consumption without compromising performance, making it ideal for portable and battery-operated devices.
  • High Gain Bandwidth Product: This op-amp boasts a high gain bandwidth product, providing fast response times and accurate signal amplification for high-speed signal processing tasks.
  • Stable and Reliable: The device is characterized by its stability and reliability over its entire operating temperature range, ensuring consistent performance in varying environmental conditions.
  • Compact Packaging: The MAX498CWI+T comes in a compact package, making it suitable for space-constrained applications without sacrificing functionality.

Applications

The versatility of the MAX498CWI+T allows it to be integrated into a multitude of electronic systems. It is particularly useful in:

  • Precision analog circuits
  • Data acquisition systems
  • Active filters and signal conditioning
  • Control and monitoring systems
  • Medical instrumentation

Product Specifications

The MAX498CWI+T is available in a wide temperature range, ensuring operation in extreme conditions. It is provided in a surface-mount package, which is RoHS compliant, aligning with environmental standards and regulations.

With Maxim Integrated's commitment to quality, the MAX498CWI+T is manufactured to meet the highest standards of precision and durability, making it a reliable choice for engineers and designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338
Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891
Maxim Integrated
IC VIDEO SWITCH QUAD SPST 20SSOP / Video Switch IC 4 Channel 20-SSOP
Lowest to $4.8972
Analog Devices Inc.
IC VIDEO MULTIPLEXER 2X1 24SSOP / Video Switch IC 3 Channel 24-SSOP
Need more? Email Us
Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775
Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595
Texas Instruments
4-CHANNEL DIFFERENTIAL 8:16 MULTIPLEXER SWITCH FOR DVI/HDMI APPLICATIONS
Need more? Email Us
ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193
Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess