EN
  • EN
  • DE

SY89297UMG-TR

Part No SY89297UMG-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Delay Lines
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Delay Lines
Mfr Microchip Technology
Series Precision Edge®
Package Tape & Reel (TR)
Number of Taps/Steps 1024
Function Multiple, Programmable
Delay to 1st Tap 2ns
Tap Increment 5 ps
Available Total Delays 2ns ~ 7.5ns
Number of Independent Delays 2
Voltage - Supply 2.375V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number SY89297
Other Names SY89297UMG TR,SY89297UMG TR
Standard Package 1,000
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265355-SY89297UMG-TR
Ultra Librarian 3D Model Ultra Librarian SY89297UMG-TR CAD Model

Description

Microchip Technology's SY89297UMG-TR: High-Speed, Precision Logic Device

The SY89297UMG-TR from Microchip Technology is a cutting-edge precision logic device tailored for high-speed applications. This component is part of Microchip's high-performance clock and data management product line, designed to meet the rigorous demands of today's advanced electronic systems.

Key Features

  • High-Speed Operation: The SY89297UMG-TR is engineered for rapid signal processing, making it an ideal choice for critical timing and high-speed data transmission applications.
  • Low Jitter Performance: This device boasts an exceptionally low jitter rate, ensuring signal integrity and reducing the risk of data errors in sensitive applications.
  • Differential Inputs and Outputs: It features differential LVPECL (Low Voltage Positive Emitter Coupled Logic) inputs and outputs, providing robust noise immunity and enabling it to support differential signaling for enhanced performance.
  • Flexible Power Supply: The SY89297UMG-TR operates over a wide range of power supply voltages, accommodating various system design requirements and simplifying power integration.
  • Programmable Features: Users can benefit from the programmable features of the device, including selectable output swing and input equalization, to optimize performance for specific applications.

Applications

The versatility of the SY89297UMG-TR makes it suitable for a broad spectrum of applications, including but not limited to:

  • Data communication and telecommunications equipment
  • High-speed digital signal processing (DSP)
  • Fiber optic modules and transceivers
  • Networking switches and routers
  • Automated test equipment (ATE)
  • Clock distribution networks

With its precision design and high-speed capabilities, the SY89297UMG-TR from Microchip Technology is an exceptional choice for engineers and designers looking to enhance the performance and reliability of their systems. The device is available in a compact 16-pin QFN package, offering a space-efficient solution without compromising on functionality.

As a testament to its reliability, the SY89297UMG-TR is also characterized for industrial temperature ranges, ensuring stable operation in diverse environmental conditions. Whether you're developing high-speed communication infrastructure or sophisticated industrial systems, the SY89297UMG-TR delivers the performance you need to stay ahead of the curve.

You May Also Be Interested in

ON Semiconductor
IC DELAY LINE 1024TAP 32-LQFP
Lowest to $10.9050
Analog Devices Inc.
Delay Lines / Timing Elements 5-Tap Economy Timing Element (Delay Line
Need more? Email Us
Maxim Integrated
Delay Line IC Multiple, NonProgrammable Tap 10ns 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $8.7314
Maxim Integrated
IC DEL LN 256TAP 127.5NS 16TSSOP / Delay Line IC 1-Shot, Programmable 256 Tap 127.5ns 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Analog Devices Inc.
IC DELAY LINE 100PS 32SMT
Lowest to $243.3567
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG TSOT23 / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s SOT-23-6 Thin, TSOT-23-6
Lowest to $14.9087
Maxim Integrated
Delay Line IC Nonprogrammable 5 Tap 100ns 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG 6DFN / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s 6-WFDFN Exposed Pad
Lowest to $8.7709
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE / Delay Line IC Nonprogrammable 5 Tap 500ns 16-SOIC (0.295", 7.50mm Width)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3731 $61.1193
6+ $16.7164 $100.2984
10+ $16.1941 $161.9410
13+ $15.6717 $203.7321
17+ $15.1493 $257.5381
23+ $13.5821 $312.3883
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,260 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess