Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Mounting Type Surface Mount
Base Product Number MAX498
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 212494-MAX498CWI+
Ultra Librarian 3D Model Ultra Librarian MAX498CWI+ CAD Model

Description

The MAX498CWI+ is a precision operational amplifier designed by Maxim Integrated, a renowned leader in the development of analog integration. This device is part of Maxim's commitment to providing high-performance solutions for a wide range of applications, including industrial, medical, and consumer electronics.

Key Features

  • High Precision: The MAX498CWI+ offers excellent accuracy and stability, making it ideal for precision applications such as sensor interfacing and data acquisition systems.
  • Wide Supply Range: It operates with a supply voltage range from 4.5V to 36V, or ±2.25V to ±18V for split supplies, providing flexibility in various circuit configurations.
  • Low Offset Voltage: With its low input offset voltage, it ensures minimal error in signal amplification, enhancing the integrity of the output signal.
  • Low Noise: The device features low noise characteristics, which is critical for applications requiring high signal-to-noise ratios.
  • Robust Output Drive: Capable of driving heavy loads, the MAX498CWI+ can be used in control systems and actuator drives.

Applications

The versatile nature of the MAX498CWI+ makes it suitable for a variety of applications, including:

  • Instrumentation amplifiers
  • Precision filters
  • Analog-to-digital converter front ends
  • Process control systems
  • Medical equipment

Package and Quality

The MAX498CWI+ is available in a wide-body 16-pin SOIC package, which is conducive for automated assembly processes and offers a compact footprint for space-constrained applications. Maxim Integrated ensures the highest quality standards, and the MAX498CWI+ is no exception, providing reliable performance in demanding environments.

Conclusion

The MAX498CWI+ from Maxim Integrated is a testament to the company's dedication to excellence in analog circuit design. With its combination of precision, flexibility, and reliability, this operational amplifier is an excellent choice for engineers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 8MSOP
Need more? Email Us
ECAD model for BH76333FVM-TR
ON Semiconductor
3:1 High-Speed USB Multiplexer and Hub Routing Switch | IC USB MUX/SWITCH 16UMLP
Lowest to $1.1369
ECAD model for FSUSB73UMX
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
ECAD model for ISL54400IRZ
Texas Instruments
10.3125 Gbps Dual Lane 2:1/1:2 Mux/Buffer with Equalization and De-Emphasis
Lowest to $24.5632
ECAD model for DS100MB203SQE
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
ECAD model for ISL54206IRZ
Toshiba Semiconductor and Storage
2-CHANNEL MULTIPLEXER/DEMULTIPLEXER
Lowest to $0.2536
ECAD model for TC7W53FU
Toshiba Semiconductor and Storage
2-CHANNEL MULTIPLEXER/DEMALTIPLEXER
Lowest to $0.2096
ECAD model for TC4W53FU
PLX
Flexible & Versatile 16-lane 16-port PCI Express Switch
Lowest to $71.8481
ECAD model for PEX8619-BA50BC
Maxim Integrated
Lowest to $7.0005
ECAD model for MAX4762ETB

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.4601 $66.2207
17+ $7.7616 $131.9472
26+ $7.5197 $195.5122
36+ $7.2765 $261.9540
46+ $7.0346 $323.5916
62+ $6.3063 $390.9906
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 28 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention