EN
  • EN
  • DE

MAX4952ACTI+

Part No MAX4952ACTI+
Manufacturer Maxim Integrated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER SAS/SATA 2CH 28TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Mfr Maxim Integrated
Package Tube
Product Status Active
Type Buffer, ReDriver
Applications SAS, SATA
Number of Channels 2
Delay Time 300ps
Signal Conditioning Input Equalization, Output Pre-Emphasis
Voltage - Supply 3V ~ 3.6V
Current - Supply 175mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 28-WFQFN Exposed Pad
Supplier Device Package 28-TQFN (3.5x5.5)
Base Product Number MAX4952
Standard Package 55 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 846480-MAX4952ACTI+
Ultra Librarian 3D Model Ultra Librarian MAX4952ACTI+ CAD Model

Description

Maxim Integrated MAX4952ACTI+ High-Speed Differential Signal Switch

The MAX4952ACTI+ is a high-performance, dual 2:1 multiplexer/demultiplexer designed by Maxim Integrated for differential signal switching. This device is particularly suited for applications requiring high-speed data transfer and signal integrity, such as PCI Express (PCIe), Serial ATA (SATA), and other serial communication protocols.

With its capability to operate at data rates up to 8.0Gbps, the MAX4952ACTI+ ensures minimal signal distortion and attenuation, making it an ideal choice for high-speed signal routing. The integrated switch provides two differential channels, each with two inputs and one output, allowing flexible signal routing for various high-speed interfaces.

Key Features:

  • High Data Rate: Supports data rates up to 8.0Gbps, which is essential for applications such as PCIe 2.0, SATA 3.0, and other high-speed communication standards.
  • Low Crosstalk: Exhibits exceptionally low crosstalk between channels, minimizing interference and ensuring signal integrity.
  • Low Bit-to-Bit Skew: Provides a low bit-to-bit skew, which is critical for maintaining the quality and timing of high-speed serial data streams.
  • Wide Operating Temperature Range: The device operates over a broad temperature range from -40°C to +85°C, making it suitable for use in various environments.
  • Pin Configuration: Available in a compact 38-pin TQFN package, the MAX4952ACTI+ is designed for space-constrained applications.
  • Power Supply: Operates from a single 3.3V supply, simplifying power management in system design.

Applications:

  • High-speed data communication links
  • PCI Express (PCIe) switching
  • Serial ATA (SATA) interface switching
  • Server and storage subsystems
  • Networking equipment
  • Redundant signal paths for high-reliability systems

The MAX4952ACTI+ from Maxim Integrated is a versatile, high-speed switch that delivers performance and reliability for the most demanding data communication applications. Its advanced design and robust feature set make it a top choice for designers looking to optimize their high-speed differential signal routing.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC REDRIVER 4GBPS 655FCBGA / Memory Buffer 0°C to 70°C 655-Pin FCBGA T/R
Lowest to $31.2813
NXP / Nexperia
IC REDRIVER I2C 1CH 8TSSOP
Need more? Email Us
ON Semiconductor
IC VOLT LEVEL TRANSLATOR US8
Lowest to $1.4478
IDT, Integrated Device Technology Inc
IC REDRIVER I2C 8CH 100BGA
Lowest to $232.6043
Texas Instruments
DIFFERENTIAL TRANSLATOR/REPEATER
Lowest to $9.5108
Texas Instruments
IC MULTIPLEXER 1CH 16SOIC
Lowest to $8.1027
IDT, Integrated Device Technology Inc
IC REDRIVER 1CH 4.8GBPS 655FCBGA
Need more? Email Us
Texas Instruments
IC REDRIVER 1CH 3.125GBPS 16WQFN / LVDS Buffer 3125Mbps 16-Pin WQFN EP T/R
Lowest to $11.2628
Texas Instruments
USB Type-C 5 Gbps Redriver 2:1 MUX | IC REDRIVER USB 3.0 18X2QFN
Lowest to $0.8316

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $167.0107 $167.0107
2+ $161.4447 $322.8894
3+ $144.7434 $434.2302
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess