EN
  • EN
  • DE

SN65LVPE504RUAR

Part No SN65LVPE504RUAR
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description Quad Channel (Half X4 Lane) PCIe Redriver/Equalizer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Buffer, ReDriver
Applications PCIe
Input CML
Output CML
Data Rate (Maximum) 5Gbps
Number of Channels 4
Delay Time 280ps
Signal Conditioning Input Equalization, Output De-Emphasis
Operating Supply Voltage 3 V ~ 3.6 V
Operating Supply Current 174mA
Operating Temperature Range -40°C ~ 85°C
Package 42-WFQFN Exposed Pad
Manufacturer Package 42-WQFN (3.5x9.0)
Win Source Part Number 1252972-SN65LVPE504RUAR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in RF Communications, Communications & Networking, Portable Devices
Family Name SN65LVPE504
Introduction Date July 01, 2010
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN65LVPE504RUAR CAD Model

Description

The SN65LVPE504RUAR is a high-performance, adaptive equalizer from Texas Instruments, designed to optimize data transmission over high-speed differential signal pairs. This advanced integrated circuit is part of Texas Instruments' portfolio of interface solutions and is specifically engineered to enhance the signal integrity of high-speed serial links.

Key Features

  • Adaptive Equalization: The device features a built-in adaptive equalizer that compensates for signal loss and inter-symbol interference (ISI), ensuring reliable data transmission over long cables or printed circuit board (PCB) traces.
  • High Data Rates: It supports data rates up to 10 Gbps, making it suitable for a variety of high-speed communication standards and applications.
  • Low Power Consumption: Designed with energy efficiency in mind, the SN65LVPE504RUAR operates with low power consumption, which is critical for high-performance systems where thermal management is a concern.
  • Wide Operating Temperature Range: The device can operate over an extended temperature range, ensuring performance and reliability in various environmental conditions.
  • Signal Conditioning: The equalizer provides advanced signal conditioning, including programmable settings for optimizing performance based on specific channel conditions.

Applications

The versatility of the SN65LVPE504RUAR makes it an ideal choice for numerous applications that require high-speed data transmission, such as:

  • Backplane and cable data communications
  • High-speed data acquisition systems
  • Telecommunications infrastructure
  • Data center networking equipment
  • Digital video interfaces

Product Specifications

Parameter Value
Data Rate Up to 10 Gbps
Supply Voltage 3.3V
Operating Temperature Range -40°C to 85°C
Package QFN-20

With its robust feature set and flexible applications, the SN65LVPE504RUAR from Texas Instruments is a superior choice for engineers looking to enhance the performance of their high-speed data interfaces.

You May Also Be Interested in

Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $9.4951
Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553
Texas Instruments
IC REDRIVER LVDS 1CH 8SOIC
Lowest to $1.6415
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $19.6200
Texas Instruments
IC REDRIVER LVDS 4CH 32WQFN
Lowest to $7.3888
Texas Instruments
Lowest to $2.6898
Texas Instruments
IC MULTIPLEXER LVDS 1CH 40WQFN
Lowest to $15.9260
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
Lowest to $1.0139

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1553 $52.6212
10+ $10.7941 $107.9410
15+ $10.4568 $156.8520
20+ $10.1195 $202.3900
26+ $9.7821 $254.3346
35+ $8.7702 $306.9570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,435 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess