EN
  • EN
  • DE
  • IT

MAX4952ACTI+T

Part No MAX4952ACTI+T
Manufacturer Maxim Integrated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER SAS/SATA 2CH 28TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Type Buffer, ReDriver
Applications SAS, SATA
Number of Channels 2
Delay Time 300ps
Signal Conditioning Input Equalization, Output Pre-Emphasis
Supply Voltage (V) 3V ~ 3.6V
Supply Current 175mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 28-WFQFN Exposed Pad
Supplier Device Package 28-TQFN-EP (3.5x5.5)
Family Part Number MAX4952
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 704339-MAX4952ACTI+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4952ACTI+T CAD Model

Description

Maxim Integrated MAX4952ACTI+T Dual-Channel Buffer

The MAX4952ACTI+T is a high-performance, dual-channel buffer designed by Maxim Integrated, a leader in analog and mixed-signal products. This component is specifically engineered to provide a reliable interface solution for systems requiring high-speed signal buffering. It is well-suited for applications such as storage systems, servers, workstations, and high-end computing applications where signal integrity and performance are critical.

Featuring a wide bandwidth and low-noise characteristics, the MAX4952ACTI+T ensures that high-speed differential signals are transmitted with minimal distortion and attenuation. This makes it an ideal choice for buffering signals in Serial Attached SCSI (SAS), Serial ATA (SATA), and Fibre Channel applications. The device's dual-channel architecture allows for simultaneous bidirectional operation, providing flexibility and efficiency in system design.

The MAX4952ACTI+T operates from a single 3.3V supply, and its low-power consumption makes it an excellent choice for power-sensitive applications. The integrated electrostatic discharge (ESD) protection circuitry safeguards the device against accidental damage due to ESD events, enhancing its robustness and reliability in harsh environments.

With a compact 28-pin TQFN package, the MAX4952ACTI+T is designed for space-constrained applications. Its small footprint allows for more efficient use of board space, enabling designers to pack more functionality into smaller form factors. The lead-free and RoHS-compliant package also ensures that the product meets current environmental standards, making it suitable for use in environmentally sensitive applications.

Maxim Integrated's commitment to quality and performance is evident in the MAX4952ACTI+T, which is backed by the company's extensive technical support and documentation. Designers can access a wide range of resources, including datasheets, application notes, and design tools, to facilitate the integration of the MAX4952ACTI+T into their systems and to optimize its performance for their specific requirements.

In summary, the MAX4952ACTI+T from Maxim Integrated is a versatile and efficient solution for high-speed signal buffering needs. Its advanced features and robust design make it a top choice for designers looking to enhance the performance and reliability of their data communication systems.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 1CH 16SOIC
Lowest to $8.1027
Texas Instruments
I2C Logic Buffer 2.5V/3.3V/5V/9V/12V 8-Pin VSSOP T/R / IC REDRIVER I2C 1CH 8VSSOP
Lowest to $3.6103
NXP / Nexperia
IC REDRIVER I2C HOTSWAP 8TSSOP
Need more? Email Us
Diodes Incorporated
IC REDRIVER SATA2 2CH 36TQFN
Lowest to $2.6115
Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS | IC MULTIPLEXER 1CH 16SOIC
Lowest to $5.5577
Texas Instruments
IC REDRIVER PCIE/SAS/SATA 54WQFN / CML Repeater 2.5V/3.3V 54-Pin WQFN EP T/R
Lowest to $28.6800
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON / LVDS Buffer 3125Mbps 0.45V 8-Pin WSON EP T/R
Lowest to $4.8750
Fairchild/ON Semiconductor
LVDS 8-Port, High-Speed Repeater
Lowest to $6.5319
Texas Instruments
DIFFERENTIAL TRANSLATOR/REPEATER
Lowest to $3.4153

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess