EN
  • EN
  • DE

MAX4945AELA+T

Part No MAX4945AELA+T
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description IC CTLR OVP W/FET 5.80V 8-UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Overvoltage Protection Controller
Applications Cell Phones, Digital Cameras, Media Players
Mounting SMD (SMT)
Case / Package 8-uDFN (2x2)
Win Source Part Number 1069020-MAX4945AELA+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4945AELA+T CAD Model

Description

Maxim Integrated's MAX4945AELA+T Overvoltage Protection Controller

The MAX4945AELA+T from Maxim Integrated is a highly sophisticated overvoltage protection controller designed to safeguard low-voltage systems against damaging voltage transients and surges. This compact, efficient device is an ideal solution for protecting sensitive electronics in a wide range of applications, including portable devices, data communication systems, and consumer electronics.

Encased in a diminutive 8-pin µDFN package, the MAX4945AELA+T offers an impressive feature set in a space-saving form factor. The device operates over a wide supply voltage range, typically from 2.5V to 5.5V, making it versatile for use in various circuit configurations. Its low quiescent current ensures minimal power consumption, which is crucial for battery-powered applications.

One of the standout features of the MAX4945AELA+T is its integrated low-RON internal FET, which provides a robust defense against overvoltage events. This FET automatically disconnects the load from the supply when the input voltage exceeds the overvoltage lockout (OVLO) threshold, thereby preventing potential damage to downstream components. Furthermore, the device includes an auto-retry feature that attempts to re-engage the FET and restore normal operation after the overvoltage condition subsides.

The MAX4945AELA+T also boasts a fast response time to overvoltage events, ensuring that protection is applied swiftly and reliably. In addition to overvoltage protection, the device provides under-voltage lockout (UVLO) and thermal shutdown features, offering a comprehensive suite of protective mechanisms to enhance system reliability.

For designers and engineers seeking to integrate overvoltage protection into their systems with minimal design complexity, the MAX4945AELA+T is available in a lead-free, RoHS-compliant package. Its small footprint and ease of use, combined with Maxim Integrated's reputation for high-quality, reliable components, make the MAX4945AELA+T an excellent choice for safeguarding sensitive electronic systems from voltage-related risks.

Overall, the MAX4945AELA+T is a testament to Maxim Integrated's commitment to providing advanced protection solutions that meet the evolving needs of modern electronic devices.

You May Also Be Interested in

Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8970 $54.4850
12+ $8.9412 $107.2944
18+ $8.6618 $155.9124
24+ $8.3824 $201.1776
31+ $8.1029 $251.1899
42+ $7.2647 $305.1174
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,060 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess