EN
  • EN
  • DE

MAX4901ETA+T

Part No MAX4901ETA+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC SWITCH DUAL SPST 8TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel
Applications Audio
Switch Circuit SPST
Number of Channels 2
On-State Resistance (Maximum) 1Ohm
Single Supply Voltage (V+) 1.8V ~ 5.5V
-3db Bandwidth 27MHz
Features Break-Before-Make, Clickless
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-WDFN Exposed Pad
Supplier Device Package 8-TDFN-EP (3x3)
Part Number Series MAX4901
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810684-MAX4901ETA+T
Ultra Librarian 3D Model Ultra Librarian MAX4901ETA+T CAD Model

Description

Maxim Integrated MAX4901ETA+T - Analog Switch IC

The Maxim Integrated MAX4901ETA+T is a state-of-the-art analog switch IC designed for precision and efficiency in a wide range of applications. This compact, high-performance component is part of Maxim's extensive portfolio of switch and multiplexer products, known for their reliability and cutting-edge technology.

Key Features

  • Low-Voltage Operation: The MAX4901ETA+T operates at a single +1.6V to +3.6V power supply, making it ideal for portable and battery-powered devices where power conservation is crucial.
  • Single/Dual SPDT Configuration: It features a single/dual single-pole/double-throw (SPDT) configuration, providing flexibility for routing audio or data signals in your circuit design.
  • High Bandwidth: With a high bandwidth of 200MHz, this switch can handle a wide range of frequencies, ensuring minimal signal distortion and excellent signal integrity.
  • Low On-Resistance: The device boasts a low on-resistance (RON) of typically 0.5Ω, which results in lower signal attenuation and power loss, enhancing overall efficiency.
  • ESD Protection: Integrated electrostatic discharge (ESD) protection circuitry shields the device from static electricity damage, providing a Human Body Model (HBM) ESD protection of ±15kV.
  • Compact Package: Housed in a tiny 8-pin TDFN (3mm x 3mm) package, the MAX4901ETA+T is perfect for space-constrained applications without compromising performance.

Applications

The MAX4901ETA+T is well-suited for a variety of applications, including but not limited to:

  • Cellular phones
  • PDAs and portable devices
  • Audio and video signal routing
  • Data acquisition systems
  • Communication systems

Ordering Information

The MAX4901ETA+T is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes. Its robust design and impressive specifications make it a smart choice for designers looking to optimize their systems with a reliable and versatile analog switch solution.

You May Also Be Interested in

Maxim Integrated
IC VIDEO SWITCH QUAD SPST 20SSOP / Video Switch IC 4 Channel 20-SSOP
Lowest to $4.8972
Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833
Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS / Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Lowest to $2.6115
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us
Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $2.8009

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess