EN
  • EN
  • DE

MAX4885EETG+

Part No MAX4885EETG+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC MULTIPLEXER 2X1 24TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Applications Video
Switch Circuit SPDT
Number of Channels 1
Max On Resistance 6 Ohm (Typ)
Single Supply Voltage (V+) 2 V to 5.5 V
Features RGB
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-TQFN (4x4)
Win Source Part Number 041382-MAX4885EETG+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4885EETG+ CAD Model

Description

Maxim Integrated MAX4885EETG+ Product Overview

The Maxim Integrated MAX4885EETG+ is a sophisticated, high-performance analog multiplexer/demultiplexer (mux/demux) switch specifically designed to facilitate the switching of high-speed differential signals. This compact and efficient component is a critical enabler in applications such as digital video interfaces, KVM (keyboard, video, mouse) switches, and docking stations. Its primary function is to route differential signals to multiple output paths without degrading signal integrity, making it an ideal solution for cutting-edge digital communication systems.

Key Features

  • High-Bandwidth Interface: The MAX4885EETG+ supports high-speed data transfer, making it suitable for applications that require fast and reliable digital signal processing.
  • Low Crosstalk: Engineered to minimize interference between channels, the device ensures a clean signal path, which is crucial for maintaining the fidelity of high-speed data.
  • Reduced Signal Skew: The device is designed to minimize the time delay differences between signals, thereby ensuring synchronized data transmission.
  • Power Efficiency: With its low-power operation, the MAX4885EETG+ helps to conserve energy in electronic systems, contributing to longer battery life in portable devices and reduced power consumption in stationary applications.
  • Space-Saving Design: Housed in a compact 24-pin TQFN package, the product is optimized for space-constrained applications, allowing for more efficient use of PCB real estate.

Applications

The versatility of the MAX4885EETG+ makes it well-suited for a wide range of applications. Its ability to handle high-speed differential signals with precision makes it an excellent choice for:

  • High-resolution video switching in digital displays and monitors
  • Signal routing in KVM switches for centralized control of multiple computers
  • Connectivity solutions in docking stations for laptops and other portable devices
  • Any application requiring reliable and efficient switching of differential signals

Maxim Integrated's commitment to quality and performance is evident in the MAX4885EETG+, making it a reliable choice for designers looking to incorporate high-speed signal switching capabilities into their electronic systems.

You May Also Be Interested in

Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us
Analog Devices Inc.
IC VIDEO MULTIPLEXER 2X1 24SSOP / Video Switch IC 3 Channel 24-SSOP
Need more? Email Us
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
Texas Instruments
4-CHANNEL DIFFERENTIAL 8:16 MULTIPLEXER SWITCH FOR DVI/HDMI APPLICATIONS
Need more? Email Us
Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us
Texas Instruments
TS5USBC400 / USB, UART Switch IC 2 Channel 12-DSBGA
Lowest to $0.5901

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess