Maxim Integrated MAX9157EHJ+ Product Overview
The MAX9157EHJ+ from Maxim Integrated is a high-performance, low-jitter, 2.5Gbps LVDS/LVTTL-to-LVDS repeater designed to extend the reach of high-speed data transmission over LVDS signal paths. This device is ideal for applications that require the transmission of high-speed data over long distances with minimal signal degradation.
Key Features
- High-Speed Data Transmission: Supports data rates up to 2.5Gbps, making it suitable for high-speed serial link applications.
- Low Jitter: Designed with low jitter characteristics to maintain signal integrity, ensuring reliable data transmission.
- LVDS/LVTTL Interface: The device converts LVTTL input signals to LVDS output levels, providing a seamless interface between different technology nodes.
- Fail-Safe Input: Features a fail-safe input that ensures a known output state when input signals are undriven.
- Power-Supply Range: Operates from a single 3.3V ±10% supply, simplifying power supply design.
- Flow-Through Pinout: Offers a flow-through pinout to simplify PCB layout and reduce signal crosstalk.
- Extended Temperature Range: Designed to operate within the industrial temperature range of -40°C to +85°C, making it reliable in a variety of harsh environments.
Applications
- Backplane and Cable Interconnects
- Cellular Infrastructure
- Networking and Telecommunications Equipment
- High-Speed Data Acquisition Systems
- Point-to-Point Baseband Data Transmission
- Industrial Control Systems
Quality and Reliability
The MAX9157EHJ+ is built to meet the high standards of quality and reliability that are synonymous with Maxim Integrated products. It is available in a compact 32-pin TQFP package and is RoHS compliant, adhering to environmental standards.
In summary, the MAX9157EHJ+ from Maxim Integrated is a robust, high-speed LVDS repeater that provides reliable signal conditioning for a variety of demanding applications. Its combination of high data rates, low jitter, and industrial temperature range makes it a versatile solution for extending LVDS communication links.