EN
  • EN
  • DE

MC14017BCP

Part No MC14017BCP
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description IC COUNTER/DIVIDER DECADE 16DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Counter, Decade
Direction Up
Number of Elements 1
Number of Bits per Element 10
Reset Asynchronous
Count Rate 16MHz
Trigger Type Positive Edge
Supply Voltage - Operating 3 V to 18 V
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 221976-MC14017BCP
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Clock & Timing, Embedded Design & Development, System Monitoring, Sensing & Instrumentation, Automation & Process Control
Ultra Librarian 3D Model Ultra Librarian MC14017BCP CAD Model

Description

The MC14017BCP by ON Semiconductor is a versatile and robust integrated circuit designed for a wide range of applications. This device is a part of the high-performance CMOS (Complementary Metal-Oxide Semiconductor) series that offers low power consumption and high noise immunity.

Key Features

  • Decade Counter Functionality: The MC14017BCP is primarily a 5-stage Johnson decade counter with ten decoded outputs, making it perfect for use in counting operations, frequency division, and as a digital timer in various electronic applications.
  • High-Voltage Operation: It can operate with a supply voltage range from 3V to 18V, which allows for use in both standard and high-voltage applications, providing designers with a flexible solution for their circuit designs.
  • Low Power Consumption: As part of the CMOS line, this device ensures low power dissipation, which is critical for battery-powered and energy-saving devices.
  • Static Operation: The counter can remain in a stable state without any additional external components, making it easy to incorporate into a variety of designs without the need for dynamic clocking.
  • High Noise Immunity: The inherent characteristics of CMOS technology provide excellent resistance to electrical noise, which is essential for reliable operation in industrial and automotive environments.

Applications

The MC14017BCP is suitable for a broad range of applications, including:

  • Time-delay circuits
  • Counter and divider circuits
  • Frequency dividers
  • Serial-parallel data conversion
  • Automotive systems
  • Control counters in various consumer electronics

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The MC14017BCP has undergone rigorous testing to ensure it meets the stringent requirements for industrial and automotive-grade components. Its robust design ensures long-term reliability, making it a trusted choice for engineers and designers looking for a counter IC that can withstand the demands of continuous operation in challenging environments.

With its combination of features, the MC14017BCP from ON Semiconductor is an excellent choice for anyone in need of a reliable and flexible decade counter solution.

You May Also Be Interested in

ON Semiconductor
IC BINARY COUNTER DL 4BIT 14DIP
Lowest to $0.3128
Toshiba Semiconductor and Storage
IC BINARY COUNTER 14-BIT 16TSSOP
Lowest to $0.1728
ON Semiconductor
COUNTER / Counter IC Element Bit
Need more? Email Us
Texas Instruments
IC BINARY COUNTR DL 4BIT 16SOIC
Lowest to $1.0579
Texas Instruments
PROGRAMMABLE 4-BIT COUNTER / Counter IC Element Bit
Need more? Email Us
NXP / Nexperia
NEXPERIA 74HC4520D - BINARY COUN / Counter IC Element Bit
Lowest to $1.7304
Texas Instruments
IC BINARY COUNTER 4-BIT 16TVSOP
Lowest to $0.6594
Fairchild/ON Semiconductor
IC BINARY COUNTER 4-BIT
Lowest to $0.6527
Zarlink
PRESCALER, 8782 SERIES, 1-FUNC, / Counter IC Element Bit
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess