EN
  • EN
  • DE

MCP4161-103E/P

Part No MCP4161-103E/P
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 10KOHM 257TAP 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mfr Microchip Technology
Series WiperLock™
Package Tube
Product Status Active
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 257
Resistance (Ohms) 10k
Interface SPI
Memory Type Non-Volatile
Voltage - Supply 1.8V ~ 5.5V
Features -
Tolerance ±20%
Temperature Coefficient (Typ) 150ppm/°C
Mounting Type Through Hole
Supplier Device Package 8-PDIP
Package / Case 8-DIP (0.300", 7.62mm)
Temperature Range - Operating -40°C ~ 125°C
Resistance - Wiper (Ohms) (Typ) 75
Base Product Number MCP4161
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1366637-MCP4161-103E/P
Ultra Librarian 3D Model Ultra Librarian MCP4161-103E/P CAD Model

Description

MCP4161-103E/P - Digital Potentiometer IC

The MCP4161-103E/P is a high-performance digital potentiometer IC designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This digital potentiometer, also known as a digipot, is part of Microchip's MCP41XXX and MCP42XXX series and offers a reliable and precise solution for adjusting and controlling resistance electronically.

The MCP4161-103E/P comes in a PDIP-8 package and features a single-channel, 7-bit (128 wiper steps) configuration, with a nominal resistance of 10kΩ. It is designed to operate over a wide voltage range of 2.7V to 5.5V, making it suitable for various applications, including consumer electronics, industrial equipment, and automotive systems where precise calibration or variable resistance adjustments are needed.

One of the key advantages of the MCP4161-103E/P is its SPI (Serial Peripheral Interface) that allows for easy communication with microcontrollers. This interface ensures that the device can be integrated into most embedded systems with minimal effort, providing designers with a flexible and scalable solution for their adjustable resistance requirements.

The device also features non-volatile memory (EEPROM) to store the wiper's position, ensuring that the last set resistance value is retained even after the power is cycled. This is particularly useful for applications that require a specific startup condition or need to maintain settings between power-down cycles.

Other notable features of the MCP4161-103E/P include:

  • Low tempco over wiper: ±150 ppm/°C typical
  • Wide operating temperature range: -40°C to +125°C
  • RIN/ROUT terminals for potentiometer divider configuration
  • High reliability with >1M erase/write cycles and >200-year data retention

Overall, the MCP4161-103E/P from Microchip Technology is a versatile and robust component for any application that requires digital control of a voltage divider or variable resistor.

You May Also Be Interested in

Microchip Technology
IC DIG POT 5K 10-DFN
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-UTQFN
Need more? Email Us
Microchip Technology
IC DIG POT 100K 20-QFN
Need more? Email Us
Microchip Technology
IC DIG POT 100K 20-TSSOP
Need more? Email Us
Microchip Technology
IC DGTL POT 5KOHM 257TAP 20TSSOP
Lowest to $4.6614
Microchip Technology
IC DIG POT 10K SC-70-6
Need more? Email Us
Renesas Electronics America
PB-FREE, SINGLE 256 TAP I2C, 50K
Lowest to $0.3202

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess