EN
  • EN
  • DE

MAX4855ETE+

Part No MAX4855ETE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC MULTIPLEXER DUAL SPDT 16TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Applications Audio
Switch Circuit SPDT
Number of Channels 2
On-State Resistance (Maximum) 1Ohm
Single Supply Voltage (V+) 2V ~ 5.5V
-3db Bandwidth 38MHz
Features Break-Before-Make
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-WFQFN Exposed Pad
Supplier Device Package 16-TQFN-EP (3x3)
Part Number Series MAX4855
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807972-MAX4855ETE+
Ultra Librarian 3D Model Ultra Librarian MAX4855ETE+ CAD Model

Description

Maxim Integrated MAX4855ETE+ Overview

The MAX4855ETE+ is a high-performance, low-voltage, single-supply, 10-channel SPDT (Single Pole Double Throw) analog switch from Maxim Integrated. This advanced switch is designed to deliver exceptional signal integrity and switching performance for a wide range of applications, including signal routing, data acquisition systems, and communication devices.

Key Features

  • Wide Operating Voltage Range: The device operates from a single +1.8V to +5.5V power supply, making it suitable for both portable and fixed power applications.
  • Low On-Resistance: The MAX4855ETE+ boasts low on-resistance (RON) of typically 0.6Ω, ensuring minimal signal distortion and power loss across the switch.
  • High Bandwidth: With a high bandwidth of 200MHz, the switch can handle high-speed signals without significant attenuation, making it ideal for video and high-frequency applications.
  • ESD Protection: The device offers excellent electrostatic discharge (ESD) protection, with ±15kV Human Body Model (HBM) on the switch I/O, safeguarding the device from common static electricity damage.
  • Low Crosstalk and Off-Isolation: The MAX4855ETE+ minimizes signal interference, ensuring high signal integrity by providing low crosstalk and high off-isolation figures.
  • Multiple Switch Configurations: It offers a versatile range of switch configurations, including 5NO/5NC (Normally Open/Normally Closed), 4NO/6NC, 3NO/7NC, or all 10 switches in the same state, providing flexibility for various circuit designs.
  • Compact Package: Encased in a space-saving 16-pin TQFN package, the MAX4855ETE+ is optimized for compact PCB layouts.

Applications

The MAX4855ETE+ is an ideal choice for applications that require high-performance analog switching with minimal power consumption and space requirements. It is widely used in:

  • Portable Battery-Powered Equipment
  • Audio and Video Signal Routing
  • Communication Systems
  • Data Acquisition Systems
  • Medical Equipment
  • Industrial Control Systems

With its robust design and versatile functionality, the MAX4855ETE+ from Maxim Integrated stands out as a reliable and efficient solution for designers looking to enhance their analog signal switching capabilities.

You May Also Be Interested in

Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us
Texas Instruments
TS5USBC400 / USB, UART Switch IC 2 Channel 12-DSBGA
Lowest to $0.5901
Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to $312.7820
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
Texas Instruments
4-CHANNEL DIFFERENTIAL 8:16 MULTIPLEXER SWITCH FOR DVI/HDMI APPLICATIONS
Need more? Email Us
NXP / Nexperia
HIGH PERFORMANCE MULTIPLEXER/DEM / Switch IC Channel
Need more? Email Us
Analog Devices Inc.
IC VIDEO MULTIPLEXER 2X1 24SSOP / Video Switch IC 3 Channel 24-SSOP
Need more? Email Us
ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193
Maxim Integrated
MAX9176 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $5.9252

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess