EN
  • EN
  • DE
  • IT

MAX4792EUS+T

Part No MAX4792EUS+T
Manufacturer Maxim Integrated
Catalog PMIC - Current Regulation/Management
Description IC ANALOG SWITCH 1X1 SOT143
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Current Limiting
Sensing Method High-Side
Voltage - Input 2.3 V to 5.5 V
Output Current 250mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-143-4
Win Source Part Number 073646-MAX4792EUS+T
Ultra Librarian 3D Model Ultra Librarian MAX4792EUS+T CAD Model

Description

Product Overview: MAX4792EUS+T from Maxim Integrated

The MAX4792EUS+T is a state-of-the-art, low-voltage, single-supply, dual SPST (Single Pole Single Throw) analog switch from Maxim Integrated, a renowned leader in the design and manufacturing of high-performance semiconductor products. This compact and efficient switch is designed to operate from a single +1.8V to +5.5V power supply, making it an ideal solution for portable and battery-powered applications where power efficiency and space are critical considerations.

With its low on-resistance of just 0.6 ohms (typical) at +5V, the MAX4792EUS+T offers excellent signal integrity with minimal signal loss, ensuring that it can handle a wide range of analog signals with high precision. The low on-resistance also remains flat over the specified signal range, which is particularly advantageous for maintaining consistent performance across different operating conditions.

The MAX4792EUS+T features a unique design that allows for rail-to-rail signal switching, enabling it to pass signals that range from the ground to the power supply level. This capability is particularly important for maximizing the dynamic range in applications such as audio signal routing or data acquisition systems. Additionally, the device's high off-isolation and crosstalk rejection characteristics ensure that signals are cleanly and accurately routed without interference from adjacent channels or external noise sources.

With its fast switching speeds (tON = 25ns and tOFF = 20ns at +5V), the MAX4792EUS+T is well-suited for applications that require rapid signal routing, such as sample-and-hold circuits or multiplexing applications. The device also includes break-before-make switching, which prevents momentary shorting when switching channels, thus protecting sensitive downstream components.

The MAX4792EUS+T is provided in a compact SOT23-6 package, which is ideal for space-constrained applications. Its extended temperature range (-40°C to +85°C) ensures reliable operation in a variety of environments, from industrial to consumer electronics. The suffix 'T' in the part number indicates that the product is offered in tape and reel packaging, making it suitable for automated assembly processes, thus facilitating mass production.

In summary, the MAX4792EUS+T from Maxim Integrated is a versatile and efficient solution for designers looking to incorporate reliable analog switching capabilities into their designs with minimal impact on signal quality and power consumption.

You May Also Be Interested in

Infineon Technologies
IC CURRENT SENSE 16SOIC
Need more? Email Us
Rochester Electronics
AC MOTOR CONTROLLER, PDSO16
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 3.5% 14SOIC
Lowest to $5.5298
Texas Instruments
Unidirectional Measurement Current-Shunt Monitor With Dual Comparators
Lowest to $4.1724
Maxim Integrated
Need more? Email Us
Texas Instruments
IC CURRENT SHUNT MONITOR 10SON
Lowest to $4.5656
Texas Instruments
IC CURRENT SHUNT MONITOR 8SOIC
Lowest to $3.6820
Texas Instruments
IC CURRENT SENSING AMP 14TSSOP
Lowest to $4.3682
National Semiconductor (TI)
Precision Current Gauge IC with Internal Zero Ohm Sense Element and PWM Output
Lowest to $9.8612

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess