EN
  • EN
  • DE

STGP35HF60W

Part No STGP35HF60W
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 600V 60A 200W TO220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 25 Weeks
Features IGBT - 600 V 60 A 200 W Through Hole TO-220
Manufacturer STMicroelectronics
Package Tube
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-220-3
Case / Package TO-220
Family Name STGP35
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number -497-13584-5, 497-13584-5
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898001-STGP35HF60W
Ultra Librarian 3D Model Ultra Librarian STGP35HF60W CAD Model

Description

STGP35HF60W - IGBT - STMicroelectronics

The STGP35HF60W is a high-performance Insulated Gate Bipolar Transistor (IGBT) developed by STMicroelectronics, designed to handle a wide range of high-power applications. This IGBT combines the simple gate-drive characteristics of MOSFETs with the high-current and low-saturation-voltage capability of bipolar transistors, making it an ideal choice for efficient and fast-switching applications.

Key Features

  • High Current Capability: The device is capable of handling continuous currents up to 35A, making it suitable for high-power applications.
  • High Voltage Rating: With a collector-emitter voltage rating of 600V, this IGBT can be used in circuits with high operational voltages, offering robust performance for industrial applications.
  • Low On-Voltage Drop (Vce(on)): The STGP35HF60W features a low on-voltage drop, which translates to reduced power losses and improved efficiency during operation.
  • Short-Circuit Rating: The device has a short-circuit withstand time of 10 µs, providing a level of protection against sudden electrical faults and enhancing system reliability.
  • Co-Packaged with Free Wheeling Diode: The IGBT comes co-packaged with an ultra-fast soft recovery anti-parallel diode, which further improves performance during switching and reduces electromagnetic interference (EMI).

Applications

The STGP35HF60W is suitable for a diverse range of applications, including:

  • Motor Drives
  • Uninterruptible Power Supplies (UPS)
  • Power Factor Correction (PFC) circuits
  • Inductive Heating
  • Welding Equipment

Technical Specifications

Some of the technical specifications of the STGP35HF60W include a maximum collector current (Ic) of 35A, collector-emitter voltage (Vce) of 600V, and a typical gate charge (Qg) that ensures efficient switching performance. The device is also characterized by a wide operating junction temperature range, making it suitable for extreme environmental conditions.

With its robust design and high-performance characteristics, the STGP35HF60W from STMicroelectronics is an excellent choice for designers looking to improve the efficiency and reliability of their high-power electronic systems.

You May Also Be Interested in

Infineon Technologies
IGBT 650V 21A TO-220AB
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 48A TO-247AC
Need more? Email Us
IXYS
IGBT PT 600V 200A TO-264
Need more? Email Us
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
IXYS
IGBT 1700V 170A PLUS264
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $53.8432 $53.8432
3+ $44.1791 $132.5373
4+ $42.7985 $171.1940
5+ $41.4179 $207.0895
7+ $40.0373 $280.2611
9+ $35.8955 $323.0595
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess