EN
  • EN
  • DE

ZXCT1008FTA

Part No ZXCT1008FTA
Manufacturer Diodes Incorporated
Catalog PMIC - Current Regulation/Management
Description IC CURRENT MONITOR 1% SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Purpose Current Monitor
Sensing Method High-Side
Accuracy ±1%
Voltage - Input 2.5 V to 20 V
Output Current 25mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 036880-ZXCT1008FTA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ZXCT1008
Introduction Date August 18, 2004
ECCN EAR99
Country of Origin Germany
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian ZXCT1008FTA CAD Model

Description

Introducing the ZXCT1008FTA Current Monitor from Diodes Incorporated

The ZXCT1008FTA is a high-performance, precision current monitor from Diodes Incorporated designed to simplify the task of current sensing in a wide array of applications. This compact and efficient device offers a seamless solution for power management and monitoring tasks in both commercial and industrial environments.

At the heart of the ZXCT1008FTA lies a high-side current sense monitor which allows for easy placement in the circuit without disrupting the ground plane. This feature ensures minimal impact on the system performance while providing accurate current measurements. The device operates over a wide input voltage range from 2.5V to 20V, making it versatile for various applications, including battery chargers, power supplies, and motor controls.

One of the key advantages of the ZXCT1008FTA is its ability to provide a voltage output that is directly proportional to the current passing through the sense resistor. This makes it incredibly easy to interface with analog-to-digital converters (ADCs) or directly feed into a microcontroller for further processing. The precision of the ZXCT1008FTA ensures reliable and consistent readings, which is critical for systems that depend on accurate power and current monitoring to operate safely and efficiently.

With its SOT23 package, the ZXCT1008FTA is not only space-saving but also offers excellent power dissipation characteristics. Engineers can count on this device to perform in compact designs without compromising on thermal performance. Moreover, the ZXCT1008FTA's extended temperature range from -40°C to +125°C guarantees reliable operation even under harsh conditions.

For design engineers looking for a current sensing solution that combines accuracy, reliability, and ease of use, the ZXCT1008FTA from Diodes Incorporated stands out as an excellent choice. Its integration into your circuits will ensure precise monitoring and contribute to the overall efficiency and safety of your power management systems.

Whether you're designing power management modules, battery-operated devices, or any system requiring dependable current sensing, the ZXCT1008FTA provides a straightforward and effective solution that you can rely on.

You May Also Be Interested in

Analog Devices Inc.
IC CURRENT SOURCE 1% 8DFN
Lowest to $5.8067
Microchip Technology
DUAL HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-WLCSP (2.23x2.17)
Lowest to $13.0971
Texas Instruments
POWER MANAGEMENT / Electronic Fuse Regulator 6A 24-VQFN (4x4)
Lowest to $2.0667
Texas Instruments
IC ELECTRONIC FUSE 10VQFN / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $1.1284
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.3415
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.4983
Maxim Integrated
IC CURRENT LIMITING 12TDFN
Lowest to $5.8209
Microchip Technology
TRIPLE HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-UQFN (4x4)
Lowest to $3.0333
Texas Instruments
2.7-V TO 23-V, 28-M, 5.5-A EFUSE / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $0.7128

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5443 $51.7085
225+ $0.4466 $100.4850
350+ $0.4327 $151.4450
480+ $0.4187 $200.9760
620+ $0.4047 $250.9140
830+ $0.3629 $301.2070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,437 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess