EN
  • EN
  • DE
  • IT

ZXCT1081QE5TA

Part No ZXCT1081QE5TA
Manufacturer Diodes Incorporated
Catalog PMIC - Current Regulation/Management
Description IC CURRENT MONITOR SOT25
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 41 Weeks
Features Current Monitor Regulator High-Side 1mA SOT-25
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-25
Family Name ZXCT1081
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ZXCT1081QE5TADI, ZXCT1081QE5TADICT, ZXCT1081QE5TADIDKR, ZXCT1081QE5TADITR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 904376-ZXCT1081QE5TA
Ultra Librarian 3D Model Ultra Librarian ZXCT1081QE5TA CAD Model

Description

Product Overview: ZXCT1081QE5TA from Diodes Incorporated

The ZXCT1081QE5TA is a high-performance, precision current monitor from Diodes Incorporated, designed to offer accurate current sensing solutions for a wide range of applications. This device is part of the ZXCT series, known for its reliability and efficiency in monitoring current flow in various electronic circuits.

Key Features

  • High Accuracy: This current monitor is built to provide precise current measurement, ensuring optimal performance in applications where accuracy is critical.
  • Low Power Consumption: The ZXCT1081QE5TA is engineered for energy efficiency, which makes it suitable for battery-powered devices and applications where power conservation is essential.
  • Wide Input Voltage Range: With the ability to operate over a broad input voltage range, this device accommodates various power supplies, increasing its versatility in different system designs.
  • Extended Temperature Range: The device is designed to operate reliably over a wide temperature range, making it suitable for industrial and automotive applications that may experience extreme temperatures.

Applications

The ZXCT1081QE5TA is ideal for use in a variety of applications, including but not limited to:

  • Power management systems
  • Battery chargers
  • Overcurrent protection circuits
  • Portable devices
  • Automotive electronics

Package and Quality

The device is housed in a compact SOT23-5 package, which is suitable for space-constrained applications. It is also RoHS compliant, ensuring that it meets the latest environmental standards for electronic components.

Conclusion

The ZXCT1081QE5TA current monitor from Diodes Incorporated is a robust and accurate component that enhances the performance and reliability of current sensing in various electronic systems. Its combination of precision, low power consumption, and versatility makes it an excellent choice for designers looking to improve their power management strategies.

You May Also Be Interested in

Maxim Integrated
IC CURRENT MONITOR 0.5% 16TSSOP
Need more? Email Us
Analog Devices Inc.
SOT-223-3 Current Regulation - Diodes, Transistors RoHS
Lowest to $11.6418
Texas Instruments
IC ELECTRONIC FUSE 10VQFN
Lowest to $1.2610
Maxim Integrated
IC CURRENT MONITOR 0.5% 16TSSOP
Need more? Email Us
MICROSS/On Semiconductor
EFUSE, 4 CHANNEL, 48V, 2.5A
Lowest to $11.0598
Texas Instruments
IC CURRENT MONITOR 0.015% 8DSBGA / Current Monitor Regulator High/Low-Side 10mA 8-DSBGA (0.71x1.47)
Lowest to $3.5823
National Semiconductor (TI)
Precision Current Gauge IC with Internal Zero Ohm Sense Element and PWM Output
Lowest to $8.8046
Analog Devices Inc.
IC CURRENT SOURCE 1% SOT223-3 / Current Source Regulator 200mA SOT-223-3
Lowest to $7.5195
Analog Devices Inc.
IC CURRENT SWITCH 8% 20TQFN
Lowest to $9.0879

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6617 $58.6468
9+ $12.0301 $108.2709
13+ $11.6542 $151.5046
18+ $11.2782 $203.0076
23+ $10.9023 $250.7529
31+ $9.7745 $303.0095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess