EN
  • EN
  • DE

ZXCT1032N8TA

Part No ZXCT1032N8TA
Manufacturer Diodes Incorporated
Catalog PMIC - Current Regulation/Management
Description IC CURRENT MONITOR 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Current Monitor Regulator High-Side - 8-SO
Manufacturer Diodes Incorporated
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name ZXCT1032
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number ZXCT1032N8CT, ZXCT1032N8DKR, ZXCT1032N8TR
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 904375-ZXCT1032N8TA
Ultra Librarian 3D Model Ultra Librarian ZXCT1032N8TA CAD Model

Description

Product Overview: ZXCT1032N8TA

The ZXCT1032N8TA is a high-performance, high-precision current sense amplifier from Diodes Incorporated, designed to provide an efficient solution for power management and control in a wide range of applications. This device is particularly well-suited for systems that require accurate current monitoring, such as battery chargers, power supplies, and motor control systems.

The ZXCT1032N8TA operates over a wide input voltage range and is capable of sensing very low voltage drops across shunt resistors, making it an ideal choice for applications where power efficiency is critical. Its high accuracy and low offset voltage allow for precise current measurement, which is essential for maintaining system reliability and performance.

Key Features:

  • High Accuracy: Ensures precise current sensing for reliable system monitoring and control.
  • Wide Input Common-Mode Voltage Range: Allows for versatile use in various circuit configurations.
  • Low Offset Voltage: Minimizes error in current measurements, enhancing overall system efficiency.
  • SOT23-5 Package: The compact SOT23-5 package makes it suitable for space-constrained applications.
  • Extended Temperature Range: Operates effectively across a broad temperature range, ensuring stability in diverse operating conditions.

Applications:

  • Power Supply Monitoring
  • Battery Chargers
  • Motor Control
  • Overcurrent Protection
  • Portable Devices

The ZXCT1032N8TA's robust design and high level of integration make it a reliable and cost-effective choice for designers looking to enhance system safety and efficiency. With its ease of implementation and proven performance, the ZXCT1032N8TA stands out as a valuable component for a variety of current sensing solutions.

Diodes Incorporated's commitment to quality ensures that the ZXCT1032N8TA meets the stringent requirements of modern electronic systems, providing a reliable and high-performance current sensing solution for today's market.

You May Also Be Interested in

Texas Instruments
85-V 16-BIT IC-OUTPUT DIGITAL PO
Need more? Email Us
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 8WSON / Electronic Fuse Regulator 4A 8-WSON (2x2)
Lowest to $0.7809
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.6146
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.8866
Texas Instruments
IC ELECTRONIC FUSE 10VQFN
Lowest to $2.1829
Texas Instruments
PWR MGMT PWR DISTRIBUTION / Current Monitor Regulator 15A 24-VQFN (4x4)
Lowest to $3.0805
Analog Devices Inc.
SOT-223-3 Current Regulation - Diodes, Transistors RoHS
Lowest to $11.6418
MICROSS/On Semiconductor
EFUSE, 4 CHANNEL, 48V, 2.5A
Lowest to $11.0598
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 20WQFN / Electronic Fuse Regulator 5.3A 20-WQFN (4x3)
Lowest to $1.6890

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1432 $50.2912
39+ $2.5791 $100.5849
61+ $2.4985 $152.4085
83+ $2.4179 $200.6857
107+ $2.3373 $250.0911
144+ $2.0955 $301.7520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess