EN
  • EN
  • DE

ZXCT1010DA-WP

Part No ZXCT1010DA-WP
Manufacturer Diodes Incorporated
Catalog PMIC - Current Regulation/Management
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Current Regulation/Management
Manufacturer Diodes Incorporated
Win Source Part Number 418560-ZXCT1010DA-WP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZXCT1010DA-WP CAD Model

Description

The ZXCT1010DA-WP from Diodes Incorporated is a high-performance current sense amplifier designed for a wide range of applications. This precision device is adept at converting a differential voltage signal from a current-sensing resistor into a proportional voltage output. The ZXCT1010DA-WP is particularly well-suited for power management and monitoring systems where accurate current measurement is crucial.

Key Features

  • High Accuracy: The ZXCT1010DA-WP features a typical accuracy level that ensures reliable performance for critical applications. Its precision makes it an ideal choice for systems where current monitoring is vital for performance and safety.
  • Wide Input Voltage Range: With an ability to handle a broad range of input voltages, this current sense amplifier is versatile and can be used in various circuit configurations.
  • Low Power Consumption: Designed to be energy-efficient, the ZXCT1010DA-WP is an excellent choice for battery-operated devices, as it helps to extend the life of the power source.
  • Robust Package: Enclosed in a durable package, the ZXCT1010DA-WP is built to withstand harsh conditions, making it suitable for industrial and automotive applications that demand high reliability.

Applications

The ZXCT1010DA-WP can be implemented in a variety of applications, including:

  • Power supply monitoring
  • Battery management systems
  • Overcurrent protection circuits
  • Portable devices
  • Automotive electronics

Technical Specifications

The ZXCT1010DA-WP operates over a wide temperature range and is designed to interface easily with microcontrollers or analog-to-digital converters. It is available in a surface-mount package that is suitable for automated assembly processes, ensuring ease of integration into a variety of designs.

Conclusion

As a product of Diodes Incorporated, a leading manufacturer in the semiconductor industry, the ZXCT1010DA-WP is a testament to the company's commitment to providing high-quality, reliable components. Whether for power monitoring or for protecting critical systems, the ZXCT1010DA-WP delivers the performance needed to ensure the efficient and safe operation of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
Microchip Technology
IC CURRENT MONITOR 44MV 8-SOIC / Current Monitor Regulator 20mA 8-SOIC
Need more? Email Us
Texas Instruments
IC ELECTRONIC FUSE 2% 24VQFN
Lowest to $2.5898
Texas Instruments
IC ELECTRONIC FUSE 10VQFN
Lowest to $2.1829
Analog Devices Inc.
IC CURRENT SWITCH 8% 20TQFN
Lowest to $4.3657
Analog Devices Inc.
SOT-223-3 Current Regulation - Diodes, Transistors RoHS
Lowest to $11.6418
Diodes Incorporated
USB POWER SWITCH,SOT23,T&R,3K / Current Switch Regulator High-Side 200mA SOT-23-3
Lowest to $0.2007
Microchip Technology
TRIPLE HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-UQFN (4x4)
Lowest to $3.0333
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 4A 10-VQFN-HR (2x2)
Lowest to $0.8415

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
1,285+ $0.0450 $57.8250
3,125+ $0.0370 $115.6250
4,840+ $0.0358 $173.2720
6,670+ $0.0347 $231.4490
8,625+ $0.0335 $288.9375
11,540+ $0.0300 $346.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,630 pieces
MOQ: 1285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess