EN
  • EN
  • DE

MAX4794ETT+TG40

Part No MAX4794ETT+TG40
Manufacturer Maxim Integrated
Catalog PMIC - Current Regulation/Management
Description IC CURRENT LIMITING 6TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Function Current Limiting
Voltage - Input 2.3V ~ 5.5V
Current - Output 300mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 6-WDFN Exposed Pad
Supplier Device Package 6-TDFN (3x3)
Base Product Number MAX4794
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 212260-MAX4794ETT+TG40
Ultra Librarian 3D Model Ultra Librarian MAX4794ETT+TG40 CAD Model

Description

Maxim Integrated Product: MAX4794ETT+TG40 Overview

The MAX4794ETT+TG40 is a high-performance, low-voltage, single-channel analog switch from Maxim Integrated, designed to deliver precision and efficiency in a compact package. This analog switch is an ideal solution for applications requiring fast switching speeds and low on-resistance, making it perfect for audio, video, and data signal routing. Its versatility and reliability make it a preferred choice for designers looking to enhance their system performance while minimizing power consumption.

Key Features

  • Low Voltage Operation: The device operates within a supply voltage range of 1.6V to 3.6V, catering to portable and battery-powered applications.
  • Low On-Resistance: It boasts a low on-resistance of typically 0.5Ω, ensuring minimal signal attenuation and power loss.
  • High Switching Speed: With fast turn-on and turn-off times, the MAX4794ETT+TG40 provides swift and efficient signal switching, reducing latency in critical applications.
  • Single-Channel Configuration: The single-channel configuration allows for simplified design and ease of integration into existing circuits.
  • ESD Protection: It includes integrated electrostatic discharge (ESD) protection, safeguarding the device from potential damage due to static discharges.
  • Compact Packaging: The MAX4794ETT+TG40 comes in a tiny 6-pin TDFN package, optimizing board space and making it suitable for space-constrained applications.

Applications

The versatility of the MAX4794ETT+TG40 makes it suitable for a wide range of applications, including:

  • Portable media players
  • Cellular phones
  • Audio and video signal routing
  • Data acquisition systems
  • Notebook computers
  • Medical equipment

Performance and Quality

Maxim Integrated is known for its commitment to quality and performance. The MAX4794ETT+TG40 is no exception, with its robust design ensuring reliable operation under various conditions. The device's specifications are rigorously tested to meet industry standards, providing designers with confidence in their choice of switching solution.

With its combination of low power consumption, high-speed operation, and compact form factor, the MAX4794ETT+TG40 from Maxim Integrated stands out as an excellent component for designers looking to optimize their electronic designs without compromising on performance or space.

You May Also Be Interested in

Littelfuse Inc.
IC ELECTRONIC FUSE 10DFN
Lowest to $1.4553
Texas Instruments
IC CURRENT SHUNT MONITOR 10UQFN / Current Monitor Regulator High-Side 10-UQFN (1.8x1.4)
Lowest to $1.3441
Microchip Technology
TRIPLE HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-UQFN (4x4)
Lowest to $3.0333
Microchip Technology
IC CURRENT MONITOR 44MV 8-SOIC / Current Monitor Regulator 20mA 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC CURRENT SWITCH 8% 20TQFN
Lowest to $4.3657
Texas Instruments
IC CURRENT MONITOR 3.5% 14TSSOP / Current Monitor Regulator High-Side 1mA 14-TSSOP
Need more? Email Us
Infineon Technologies
IC SW SMART MULTICHAN 64LQFP / Current Source Regulator Low-Side PG-LQFP-64-4
Lowest to $13.6112
Texas Instruments
CURRENT SENSE AMPLIFIER / Current Sense Regulator High/Low-Side 10-VSSOP
Lowest to $0.7843
Texas Instruments
IC ELECTRONIC FUSE 2% 24VQFN
Lowest to $2.5898

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess