EN
  • EN
  • DE

AD8210WYRZ-R7

Part No AD8210WYRZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Current Regulation/Management
Description IC CURRENT MONITOR 0.5% 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features Current Monitor Regulator High/Low-Side 5mA 8-SOIC
Manufacturer Analog Devices Inc.
Series Automotive
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name AD8210
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD8210WYRZ-R7-ND, AD8210WYRZ-R7DKR, AD8210WYRZ-R7CT, AD8210WYRZ-R7TR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909880-AD8210WYRZ-R7
Ultra Librarian 3D Model Ultra Librarian AD8210WYRZ-R7 CAD Model

Description

Product Overview: AD8210WYRZ-R7 from Analog Devices Inc.

The AD8210WYRZ-R7 is a high-performance, high-voltage, bidirectional current shunt monitor from Analog Devices Inc., a leading global manufacturer of precision high-performance integrated circuits used in analog and digital signal processing applications. This current sense amplifier is specifically designed to accurately measure current across shunts in automotive and industrial systems, power management, and battery monitoring applications.

Featuring a wide input common-mode voltage range of -2V to +65V, the AD8210WYRZ-R7 is capable of operating at full performance across a broad spectrum of supply voltages, making it an extremely versatile component for various electrical environments. The device is optimized for the measurement of small differential voltages across a current sensing resistor in the presence of high common-mode voltages, ensuring precise current monitoring even under challenging conditions.

The AD8210WYRZ-R7 has an impressive bandwidth of 500 kHz, allowing it to effectively capture high-speed current transients, which is critical for advanced control and monitoring systems. Its precision is further enhanced with a low input offset voltage, ensuring that measurements are accurate and reliable.

Encased in a compact, RoHS-compliant, 8-lead SOIC package, the AD8210WYRZ-R7 is designed for easy integration into a variety of circuit designs. Its small footprint allows for efficient use of board space, which is particularly valuable in dense electronic assemblies.

Key features of the AD8210WYRZ-R7 include:

  • High common-mode voltage range: -2V to +65V
  • Wide operating temperature range: -40°C to +125°C
  • High accuracy with low offset voltage
  • High bandwidth: 500 kHz
  • Fixed gain of 20 V/V with a single external resistor
  • Single-supply operation: 4.5 V to 5.5 V
  • Overvoltage protection up to 70 V for transient excursions
  • 8-lead SOIC package

With its robust performance and flexibility, the AD8210WYRZ-R7 is an ideal solution for designers seeking a reliable current monitoring component that can withstand the rigors of high-voltage applications while delivering precise and accurate measurements.

You May Also Be Interested in

Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
Infineon Technologies
IC SW SMART MULTICHAN 64LQFP / Current Source Regulator Low-Side PG-LQFP-64-4
Lowest to $13.6112
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 20WQFN / Electronic Fuse Regulator 5.3A 20-WQFN (4x3)
Lowest to $1.6890
ON Semiconductor
ELECT FUSE REGULATOR 3A 10WDFN / Electronic Fuse Regulator 3A 10-WDFNW (3x3)
Lowest to $5.8209
Texas Instruments
2.7-V TO 23-V, 28-M, 5.5-A EFUSE / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $0.7128
Texas Instruments
PWR MGMT PWR DISTRIBUTION / Current Monitor Regulator 15A 24-VQFN (4x4)
Lowest to $3.0805
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.3415
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 8WSON / Electronic Fuse Regulator 4A 8-WSON (2x2)
Lowest to $0.7809
Texas Instruments
IC CURRENT MONITOR 3.5% 14TSSOP / Current Monitor Regulator High-Side 1mA 14-TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8883 $59.3298
13+ $8.1135 $105.4755
20+ $7.8600 $157.2000
27+ $7.6064 $205.3728
35+ $7.3529 $257.3515
46+ $6.5922 $303.2412
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,781 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess