EN
  • EN
  • DE

MAX4735ETE+T

Part No MAX4735ETE+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704163-MAX4735ETE+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4735ETE+T CAD Model

Description

Product Overview: MAX4735ETE+T from Maxim Integrated

The MAX4735ETE+T is a high-performance, low-voltage, single-pole/double-throw (SPDT) analog switch from Maxim Integrated that offers a seamless blend of compactness and efficiency. Designed for precision applications, this analog switch operates within a single supply voltage range of 1.6V to 3.6V, making it an ideal choice for battery-powered and portable devices.

With its ultra-small 16-pin TQFN package, measuring just 3mm x 3mm, the MAX4735ETE+T is optimized for space-constrained applications, while its lead-free and RoHS-compliant design ensures environmental consideration without compromising on performance. The low on-resistance of the switch (0.6Ω typical) ensures minimal signal distortion and power loss, which is essential for maintaining signal integrity in critical signal routing applications.

The MAX4735ETE+T boasts a high bandwidth of 300MHz, which allows it to handle a wide range of signals, from DC to high-frequency analog signals, with ease. This makes it suitable for a variety of applications, including audio and video signal routing, portable communications devices, and data acquisition systems.

The switch's low on-resistance flatness (0.1Ω typical) ensures consistent performance across the entire signal range, which is particularly important for maintaining the accuracy of analog signals. Additionally, the MAX4735ETE+T features a low crosstalk and off-isolation, reducing interference between channels and ensuring that signals remain isolated when the switch is in the off position.

The device also includes a digital logic interface that is compatible with low-voltage CMOS (LVCMOS) levels, providing easy integration with microcontrollers and digital processors. The MAX4735ETE+T is specified over the extended -40°C to +85°C temperature range, which ensures reliable operation across various environmental conditions.

In summary, the MAX4735ETE+T from Maxim Integrated is a versatile and reliable SPDT analog switch that offers high performance in a tiny footprint, making it an excellent choice for designers looking to optimize their systems for space, power, and precision.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess