EN
  • EN
  • DE

MAX2591-SMP

Part No MAX2591-SMP
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 702698-MAX2591-SMP
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX2591-SMP CAD Model

Description

Maxim Integrated's MAX2591-SMP: A High-Performance RF Transceiver

The MAX2591-SMP from Maxim Integrated is a cutting-edge RF transceiver designed for high-performance applications. This compact device is engineered to deliver exceptional quality and reliability for a wide range of wireless communication systems. The MAX2591-SMP is well-suited for applications that require a high level of integration, including but not limited to, cellular base stations, wireless backhaul, and other RF communication systems.

This transceiver operates within a broad frequency range, making it highly versatile and capable of adapting to various communication standards and bandwidth requirements. Its advanced architecture ensures minimal power consumption without compromising on the signal integrity, which is a critical aspect for battery-powered or energy-efficient systems.

Key Features of the MAX2591-SMP

  • Frequency Range: The device is designed to operate across a wide frequency spectrum, providing flexibility for use in multiple RF applications.
  • Low Power Consumption: Efficiency is at the core of the MAX2591-SMP, offering low power operation to extend the life of battery-powered devices and reduce energy costs in fixed equipment.
  • High Integration: The transceiver integrates several components that would typically require external implementation, saving on board space and simplifying the design process.
  • Performance: Maxim Integrated has ensured that the MAX2591-SMP delivers high performance with excellent signal purity, low phase noise, and high linearity.
  • Usability: The device is user-friendly, with a simplified interface that allows for easy integration into existing and new designs.

The MAX2591-SMP is built with robustness in mind, featuring a durable design that withstands the rigors of demanding environments. Its reliability is backed by Maxim Integrated's reputation for producing high-quality semiconductor products.

In summary, the MAX2591-SMP is an ideal solution for developers looking to create advanced wireless communication systems. Its combination of wide frequency range, low power consumption, high integration, and superior performance make it a top choice for next-generation RF applications. Maxim Integrated continues to push the boundaries of what's possible in the wireless communication space with products like the MAX2591-SMP.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Lowest to $1.2904

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess