EN
  • EN
  • DE

MAX325CUA+T

Part No MAX325CUA+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPST 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Switch Circuit SPST - NO/NC
Number of Circuits 2
On-State Resistance (Maximum) 60 Ohm
Channel-to-Channel Matching (ΔRon) 800 mOhm
Operating Supply Voltage 2.7 V ~ 16 V
Switch Time (Ton, Toff) (Maximum) 150ns, 100ns
Charge Injection 1pC
Channel Capacitance (CS(off), CD(off)) 9pF, 9pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -85dB @ 1MHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-uMAX
Win Source Part Number 703116-MAX325CUA+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX325
Introduction Date October 01, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX325CUA+T CAD Model

Description

The MAX325CUA+T from Maxim Integrated is a high-performance, low-voltage, single-pole/double-throw (SPDT) analog switch that offers a unique combination of features designed to enhance the functionality and reliability of your electronic designs. This switch is part of Maxim's extensive range of precision analog switches, which are widely recognized for their quality and performance.

Key Features

  • Low Voltage Operation: The MAX325CUA+T operates at a single supply voltage range of 2.7V to 12V or dual supplies of ±2.7V to ±6V, making it versatile for various applications.
  • Low On-Resistance: With a low on-resistance (RON) of 100Ω max, this switch ensures minimal signal distortion and provides excellent linearity.
  • High-Speed Switching: Fast switching speeds of tON 175ns and tOFF 145ns allow for quick signal routing, making it ideal for sample-and-hold circuits and communication systems.
  • Single Supply Capability: The ability to operate with a single supply voltage simplifies the power supply design and reduces power consumption.
  • ESD Protection: The device features ESD protection greater than 2000V, according to the Human Body Model, ensuring robustness and reliability in harsh environments.
  • Low Power Consumption: With its ultra-low power consumption, the MAX325CUA+T is suitable for battery-powered and portable applications.
  • Small Package: Available in an 8-pin µMAX package, the product is designed for space-constrained applications.

Applications

The MAX325CUA+T is ideal for a wide range of applications, including:

  • Audio and video signal routing
  • Communication systems
  • Data acquisition systems
  • Battery-powered devices
  • Sample-and-hold circuits
  • Portable instrumentation

With its combination of low-voltage operation, high-speed switching, and low power consumption, the MAX325CUA+T from Maxim Integrated is a versatile choice for designers looking to improve the performance and efficiency of their systems. Whether you are working on consumer electronics, medical devices, or industrial controls, this analog switch provides the reliability and functionality needed to meet the demands of your applications.

You May Also Be Interested in

Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess