The MAX840ESA-1 from Maxim Integrated is a compact, high-efficiency, low-voltage step-up DC-DC converter designed to provide a reliable power solution for battery-powered and low-voltage electronics. It is an ideal choice for applications requiring a regulated power supply from sources such as single-cell, multi-cell batteries, or other low-voltage sources.
Key Features
- Input Voltage Range: 0.7V to V<sub>OUT
- Adjustable Output Voltage: Up to 28V
- High Efficiency: Up to 94%
- Low Quiescent Current: 110µA
- Shutdown Current:
- Low Noise Operation with Frequency Shuffling
- Small Package: 8-Pin SOIC
Applications
The MAX840ESA-1 is versatile and can be used in a variety of applications, including but not limited to:
- Portable Electronics
- Wireless and RF Devices
- Power Backup Systems
- Medical Devices
- Energy Harvesting
Performance and Efficiency
The device's high-efficiency rate of up to 94% ensures minimal heat generation and longer battery life, making it an excellent choice for portable and wearable technology. With a wide input voltage range starting from as low as 0.7V, it can boost low voltages to a selectable output voltage, accommodating a variety of design requirements.
Design and Integration
The MAX840ESA-1 comes in a small 8-pin SOIC package, making it easy to integrate into space-constrained designs. Its low quiescent current and ultra-low shutdown current are critical for battery-powered applications where extending operational life is paramount.
Conclusion
Overall, the MAX840ESA-1 step-up converter from Maxim Integrated is a robust and efficient solution for designers looking to maximize battery life while maintaining a compact form factor in their products. Its ability to operate at low input voltages, coupled with its high efficiency and low-noise operation, makes it a versatile component suitable for a wide array of electronic devices.