EN
  • EN
  • DE

MAX4598EAP+

Part No MAX4598EAP+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description Analog Multiplexer Single 8:1 20-Pin SSOP / IC MULTIPLEXER DUAL 4X1 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Applications Audio
Number of Channels 2
On-State Resistance (Maximum) 75 Ohm
Operating Supply Voltage 2.7 V ~ 12 V
Dual Voltage Supply ±2.7 V ~ 6 V
Features Differential Compatibility
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 786309-MAX4598EAP+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4598
Introduction Date October 01, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX4598EAP+ CAD Model

Description

Maxim Integrated's MAX4598EAP+: High-Performance Analog Switch

The MAX4598EAP+ is a precision, dual 4-channel analog multiplexer/demultiplexer from Maxim Integrated. This component is designed to operate as a high-performance analog switch with low on-resistance and low cross-talk, making it an ideal choice for a variety of signal routing applications. It is particularly well-suited for use in communication systems, data acquisition systems, and audio/video signal routing.

The device operates from a single +1.8V to +5.5V supply, or a dual ±2.7V to ±5.5V supply, providing design flexibility for both single and dual supply operations. This feature enables the MAX4598EAP+ to accommodate a wide range of signal levels, making it versatile for interfacing with various analog and digital components.

One of the key attributes of the MAX4598EAP+ is its low on-resistance (RON), which is typically 4Ω (max) for a +5V supply. This low on-resistance ensures minimal signal attenuation and distortion, providing high signal integrity. Additionally, the device boasts a low charge injection of less than 10pC, which minimizes transient disturbances on the signal line during switching, thereby preserving signal quality.

The MAX4598EAP+ also features a break-before-make switching action, which prevents momentary shorting when switching between channels. This is particularly important in preventing signal corruption and protecting downstream components from potential damage.

Maxim Integrated has designed the MAX4598EAP+ with an extended temperature range of -40°C to +85°C, ensuring reliable performance across various environmental conditions. The device is available in a 20-pin SSOP package, which is compact and suitable for space-constrained applications.

For ease of integration, the MAX4598EAP+ is TTL/CMOS logic compatible, allowing it to interface seamlessly with a variety of microcontrollers and digital logic circuits. With its combination of low on-resistance, low cross-talk, and high signal integrity, the MAX4598EAP+ from Maxim Integrated is an excellent choice for designers looking to optimize their analog switching applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS / Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Lowest to $2.6115
Maxim Integrated
Need more? Email Us
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300
Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us
Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891
Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us
Analog Devices Inc.
IC VIDEO MULTIPLEXER 2X1 24SSOP / Video Switch IC 3 Channel 24-SSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess