EN
  • EN
  • DE

MAX4545EAP+

Part No MAX4545EAP+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description Analog Switch Quad SPST 20-Pin SSOP / IC VIDEO SWITCH QUAD SPST 20SSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Applications Video
Switch Circuit SPST
Number of Channels 4
On-State Resistance (Maximum) 20 Ohm
Operating Supply Voltage 2.7 V ~ 12 V
Dual Voltage Supply ±2.7 V ~ 6 V
-3db Bandwidth 300MHz
Features Bi-Directional, T-Switch Configuration
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 786261-MAX4545EAP+
Popularity Medium
Supply and Demand Status Balance
Family Name MAX4545
Introduction Date June 01, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX4545EAP+ CAD Model

Description

Product Overview: MAX4545EAP+ from Maxim Integrated

The MAX4545EAP+ is a high-performance, low-voltage, single-supply, analog multiplexer/demultiplexer (mux/demux) from Maxim Integrated. This versatile component is designed to integrate seamlessly into a wide range of applications, including signal routing, data acquisition systems, and communication devices.

Featuring a wide operating voltage range from 2.7V to 12V, or ±2.7V to ±6V for dual supplies, the MAX4545EAP+ provides design flexibility suitable for both portable and line-powered applications. The device boasts a high bandwidth of 100MHz, ensuring minimal signal distortion and making it ideal for audio and video signal switching.

The MAX4545EAP+ comes in a 20-pin SSOP (Shrink Small Outline Package) which offers a compact footprint while maintaining ease of integration into a variety of circuit designs. Its single-ended bidirectional signal paths make it a versatile choice for multiplexing and demultiplexing analog signals, digital signals, or transmitting data lines.

One of the key features of the MAX4545EAP+ is its low on-resistance (70Ω typ), which minimizes insertion loss and maintains signal integrity. Additionally, the device has a low charge injection of 10pC (typ), which reduces switching transients and is particularly beneficial in sample-and-hold and precision analog applications.

The MAX4545EAP+ also incorporates break-before-make switching action which prevents momentary shorting when switching channels. With its extended industrial temperature range of -40°C to +85°C, the MAX4545EAP+ is reliable in harsh environments and suitable for industrial applications.

In summary, the MAX4545EAP+ from Maxim Integrated is a robust analog multiplexer/demultiplexer that offers excellent performance with features like low on-resistance, high bandwidth, and a wide operating voltage range. Its compact size, low power consumption, and durability make it a top choice for engineers looking to build efficient and reliable systems for a variety of applications.

You May Also Be Interested in

Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us
Pericom
3.3V, 16-Bit to 8-Bit, Mux/DeMux Gigabit Ethernet LAN Switch with Single Enable
Need more? Email Us
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300
Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to $312.7820
Texas Instruments
TS5USBC400 / USB, UART Switch IC 2 Channel 12-DSBGA
Lowest to $0.5901
Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us
Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.6040 $70.8120
6+ $19.3674 $116.2044
8+ $18.7622 $150.0976
12+ $18.1569 $217.8828
15+ $17.5517 $263.2755
20+ $15.7360 $314.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess