EN
  • EN
  • DE

MAX4588CWI+T

Part No MAX4588CWI+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description Analog Multiplexer Dual 4:1 28-Pin SOIC W / IC RF/VIDEO MUX DUAL 4CH 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Applications Video
Number of Channels 2
On-State Resistance (Maximum) 60 Ohm
Operating Supply Voltage 2.7 V ~ 12 V
Dual Voltage Supply ±2.7 V ~ 6 V
-3db Bandwidth 180MHz
Features Break-Before-Make, SPI, T-Switch Configration
Operating Temperature Range 0°C ~ 70°C (TA)
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 786308-MAX4588CWI+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4588
Introduction Date January 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX4588CWI+T CAD Model

Description

Maxim Integrated MAX4588CWI+T Analog Multiplexer

The MAX4588CWI+T from Maxim Integrated is a high-performance, CMOS analog multiplexer that is designed to offer precision signal routing for complex electronic systems. This particular device is part of the MAX4588 series and comes in a surface-mount, wide SOIC package that is suitable for automated assembly processes, making it a reliable choice for mass production.

With its single-ended 8-channel configuration, the MAX4588CWI+T provides designers with the flexibility to route one of eight inputs to a single output, or vice versa, depending on the application's requirements. Its low on-resistance (Ron) of typically 100Ω ensures minimal signal attenuation, which is crucial for maintaining signal integrity in analog systems. Furthermore, the device features an on-resistance match between channels of less than 4Ω and an on-resistance flatness of less than 6Ω, which guarantees consistent performance across all channels.

The MAX4588CWI+T operates from a single +5V supply or dual ±5V supplies, offering versatility in various supply environments. It also boasts low power consumption, with a quiescent current of just 0.1µA, making it an energy-efficient choice for battery-powered applications. The device's digital inputs are TTL/CMOS-logic compatible, allowing for easy integration with a wide range of digital controllers and microprocessors.

Designed for robust performance, the MAX4588CWI+T has an extended temperature range of -40°C to +85°C, making it suitable for industrial applications where reliability is key, even in harsh conditions. The device also features fast switching times with a transition time of typically 250ns, ensuring rapid signal routing which is essential for time-sensitive applications.

In summary, the MAX4588CWI+T from Maxim Integrated is a versatile and reliable analog multiplexer that offers low on-resistance, excellent channel-to-channel matching, and fast switching times. Whether used in data acquisition systems, communication devices, or audio/video signal routing, this multiplexer is engineered to deliver high-fidelity signal switching with minimal power consumption.

You May Also Be Interested in

Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $11.9479
Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338
Texas Instruments
4-CHANNEL DIFFERENTIAL 8:16 MULTIPLEXER SWITCH FOR DVI/HDMI APPLICATIONS
Need more? Email Us
Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891
Texas Instruments
TS5USBC400 / USB, UART Switch IC 2 Channel 12-DSBGA
Lowest to $0.5901
Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to $312.7820
Analog Devices Inc.
IC VIDEO MULTIPLEXER 2X1 24SSOP / Video Switch IC 3 Channel 24-SSOP
Need more? Email Us
Fairchild/ON Semiconductor
VIDEO MULTIPLEXER / Video Switch IC 2 Channel 16-TSSOP
Lowest to $0.6537
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess