EN
  • EN
  • DE

TMS320F2811PBKQ

Part No TMS320F2811PBKQ
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 128LQFP / DSP Fixed-Point 32bit 150MHz 150MIPS 128-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Core Processor C28x
Part Core Size 32-Bit
Speed(Frequency) 150MHz
Number of I/O 56
Program Memory Size 256KB (128K x 16)
Program Memory Type FLASH
Data RAM Size 18K x 16
Supply Voltage - Operating 1.81 V to 2 V
Data Converters A/D 16x12b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 128-LQFP (14x14)
Win Source Part Number 085307-TMS320F2811PBKQ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TMS320F2811
Introduction Date June 27, 2005
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320F2811PBKQ CAD Model

Description

The TMS320F2811PBKQ is a powerful digital signal processor (DSP) from Texas Instruments, designed to cater to the demanding requirements of high-performance, real-time applications. This DSP is part of the TMS320C28x™ DSP generation and is well-suited for a variety of industrial, automotive, and consumer electronics applications.

Key Features:

  • CPU Speed: The TMS320F2811PBKQ boasts a 32-bit CPU with a clock speed of up to 150 MHz, providing robust computational power for complex algorithms and control tasks.
  • Memory: Equipped with 128 KB of Flash memory and 18 KB of RAM, this DSP can handle a significant amount of code and data, allowing for efficient program execution and data processing.
  • Integrated Peripherals: A range of integrated peripherals enhances the functionality of the DSP, including a 12-bit analog-to-digital converter (ADC), PWM outputs, and capture inputs, making it extremely versatile for various control applications.
  • Communication Interfaces: The device includes multiple communication interfaces such as SCI (UART), SPI, and CAN, allowing for easy integration with other components and systems.
  • Performance: The TMS320F2811PBKQ is designed for high-performance applications with its advanced Harvard architecture, which allows for simultaneous data and instruction fetches, and its efficient instruction set optimized for digital signal processing tasks.

Applications:

The versatility of the TMS320F2811PBKQ makes it an ideal choice for a wide range of applications, including:

  • Motor control (AC and DC)
  • Power converters and inverters
  • Digital power supplies
  • Industrial control systems
  • Automotive control systems
  • Intelligent sensors and instrumentation

Reliability and Support:

As a product of Texas Instruments, the TMS320F2811PBKQ is backed by a commitment to quality and reliability. TI provides comprehensive technical support and documentation, making it easier for engineers to design, debug, and deploy their applications. Additionally, Texas Instruments offers a range of development tools and software libraries to accelerate the development process and reduce time to market.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.7199 $73.4398
3+ $34.3959 $103.1877
5+ $33.2339 $166.1695
7+ $30.9098 $216.3686
9+ $29.7478 $267.7302
11+ $28.5858 $314.4438
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 797 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess