EN
  • EN
  • DE

MAX4571CEI+T

Part No MAX4571CEI+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description Analog Switch Eleven SPST 28-Pin QSOP T/R / IC AUD/VID SWITCH SRL 28QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Applications Audio, Video
Switch Circuit SPST
Number of Channels 11
On-State Resistance (Maximum) 35 Ohm
Operating Supply Voltage 2.7 V ~ 5.25 V
-3db Bandwidth 150MHz
Features Clickless, I2C
Operating Temperature Range 0°C ~ 70°C (TA)
Package 28-SSOP (0.154", 3.90mm Width)
Manufacturer Package 28-QSOP
Win Source Part Number 786294-MAX4571CEI+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4571
Introduction Date April 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX4571CEI+T CAD Model

Description

Maxim Integrated MAX4571CEI+T Analog Switch

The MAX4571CEI+T from Maxim Integrated is a high-performance, low-voltage, single-pole/double-throw (SPDT) analog switch that is designed to deliver precision and reliability in a compact package. This versatile component is well-suited for a variety of applications, including signal routing, data acquisition systems, and communication devices.

Constructed with Maxim's proprietary silicon-gate process, the MAX4571CEI+T offers a unique combination of low power consumption and high-speed operation. With a single supply voltage ranging from +2.7V to +12V or dual supplies of ±2.7V to ±6V, this analog switch is flexible enough to integrate into a diverse array of circuit designs. Its low on-resistance of 100Ω (max) ensures minimal signal loss and distortion, making it an excellent choice for audio and video signal switching.

The MAX4571CEI+T also boasts a high off-isolation of -83dB at 1MHz, which minimizes crosstalk between signals, and a low crosstalk of -86dB at 1MHz, providing clear signal integrity. The switch's charge injection is a minimal 10pC (max), further preserving the quality of the signal being switched.

With an operating temperature range of -40°C to +85°C, the MAX4571CEI+T is resilient and can perform reliably in harsh environments. Its fast switching speeds of tON 175ns and tOFF 145ns allow for rapid signal changes, which is critical for high-speed data and communication applications.

For ease of design and implementation, the MAX4571CEI+T comes in a space-saving 16-pin QSOP package, making it ideal for applications where board space is at a premium. Its lead-free composition and RoHS compliance ensure that it meets current environmental standards, making it a responsible choice for modern electronic designs.

In summary, the Maxim Integrated MAX4571CEI+T analog switch is a high-quality component that combines efficiency, precision, and versatility. Its robust feature set and compact form factor make it an excellent choice for designers seeking to optimize their analog signal routing with minimal impact on signal integrity and system performance.

You May Also Be Interested in

Maxim Integrated
IC VIDEO SWITCH QUAD SPST 20SSOP / Video Switch IC 4 Channel 20-SSOP
Lowest to $4.8972
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
Pericom
3.3V, 16-Bit to 8-Bit, Mux/DeMux Gigabit Ethernet LAN Switch with Single Enable
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
Texas Instruments
4-CHANNEL DIFFERENTIAL 8:16 MULTIPLEXER SWITCH FOR DVI/HDMI APPLICATIONS
Need more? Email Us
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300
Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to $312.7820

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1648 $50.8240
12+ $8.3404 $100.0848
19+ $8.0797 $153.5143
26+ $7.8191 $203.2966
34+ $7.5585 $256.9890
45+ $6.7766 $304.9470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess