EN
  • EN
  • DE

TPS2042BEVM-293

Part No TPS2042BEVM-293
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description TPS2042BEVM-293 / TPS2042B USB Power Switch Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Main Purpose Power Management, Power Distribution Switch (Load Switch)
Embedded No
Utilized IC / Part TPS2042B
Primary Attributes 2.7V ~ 5.5V Input Voltage
Secondary Attributes Short-Circuit, Thermal and Undervoltage Protection
Supplied Contents Board(s)
Win Source Part Number 797860-TPS2042BEVM-293
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Family Name TPS2042B
Introduction Date January 01, 2000
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS2042BEVM-293 CAD Model

Description

Product Overview: TPS2042BEVM-293 Evaluation Module

The TPS2042BEVM-293 is a fully assembled and tested circuit for evaluating the TPS2042B Dual High-Side MOSFET Switch from Texas Instruments. This advanced evaluation module (EVM) is designed to demonstrate the capabilities of the TPS2042B device in a typical USB power distribution application. The TPS2042B is a dual-channel, current-limited, power-distribution switch optimized for self-powered and bus-powered Universal Serial Bus (USB) applications.

Key Features

  • Integrated Dual Channels: The TPS2042B features two independent power switch channels, each with its own over-current and thermal protection.
  • Current Limiting: Each channel provides precise current limiting to protect the host device and downstream peripherals from over-current conditions.
  • Thermal Shutdown: Thermal shutdown protection is included to prevent overheating and damage to the circuit under extreme operating conditions.
  • Status Flag Output: The EVM includes status flag outputs that indicate fault conditions to the host controller, enhancing system management and reliability.
  • Reverse Voltage Protection: The TPS2042B incorporates internal circuitry to protect against reverse voltage, ensuring device safety and longevity.

Applications

The TPS2042BEVM-293 is ideal for various applications, including:

  • USB hubs and peripherals
  • Desktop and notebook computers
  • Consumer electronics
  • Portable equipment

Design and Layout

The EVM is designed with a compact and efficient layout, providing easy access to all critical test points. This facilitates quick evaluation and prototyping, allowing designers to rapidly integrate the TPS2042B into their designs. The module includes connectors compliant with USB specifications, ensuring compatibility with standard USB cables and devices.

Support and Resources

Users of the TPS2042BEVM-293 benefit from Texas Instruments' extensive support network. Documentation, including the evaluation module user guide, schematics, and bill of materials, is readily available. Additionally, TI's online forums and technical resources provide further assistance for developers working with the TPS2042B switch.

With its robust feature set and comprehensive support, the TPS2042BEVM-293 is an invaluable tool for engineers seeking to implement USB power distribution solutions with high reliability and protection features.

You May Also Be Interested in

Infineon Technologies
EVAL BOARD / 2EDL05I06-PF Gate Driver Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Renesas Electronics America
RZA2M EVALUATION KIT / RTK7921053S Embedded Graphics Display Evaluation Board
Need more? Email Us
Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Analog Devices Inc.
KIT EVAL FOR HMC987 / HMC987LP5E Clock Buffer Timing Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM8950 KIT CDB6162 MB DC / WM8950 Audio Processing Audio Evaluation Board
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess