EN
  • EN
  • DE

MAX4547ESE

Part No MAX4547ESE
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description Quad/Dual, Low-Voltage, Bidirectional RF/Video Switches | IC SW BIDIRECT RF VIDEO 16-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Applications Video
Switch Circuit SPDT
Number of Channels 2
On-State Resistance (Maximum) 20Ohm
Supply Voltage , Single (V+) 2.7V ~ 12V
Supply Voltage , Dual (V±) ±2.7V ~ 6V
-3db Bandwidth 300MHz
Features Bi-Directional, Break-Before-Make, T-Switch Configuration
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number MAX4547
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213749-MAX4547ESE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4547ESE CAD Model

Description

Maxim Integrated MAX4547ESE Analog Switch

The MAX4547ESE from Maxim Integrated is a high-performance, precision analog switch designed to deliver exceptional signal integrity and operational flexibility. This device is part of Maxim's commitment to providing innovative, high-quality solutions for analog signal switching applications. The MAX4547ESE is particularly suited for use in communication systems, data acquisition, audio/video signal routing, and industrial automation.

Enclosed in a space-saving 16-pin narrow SO package, the MAX4547ESE offers dual single-pole/double-throw (SPDT) switches that can be controlled by a single digital input. This allows for easy integration into a variety of electronic systems. The switch operates with a single supply voltage ranging from +4.5V to +36V or a dual supply voltage from ±4.5V to ±20V, making it versatile for different power environments.

One of the standout features of the MAX4547ESE is its low on-resistance (Ron), typically 35 ohms, which minimizes signal attenuation and ensures high-quality signal transmission. Additionally, the device has a low charge injection of 10pC (max) and low power consumption, which is essential for power-sensitive applications.

The MAX4547ESE also boasts fast switching times, with turn-on and turn-off times typically around 175ns and 145ns, respectively. This makes it an excellent choice for applications that require quick signal routing changes. The device's high off-isolation of -83dB at 1MHz reduces signal crosstalk, ensuring that signals are kept separate and noise-free.

For added reliability, the MAX4547ESE features built-in ESD protection and overvoltage protection up to +36V, which safeguards the device against unexpected voltage spikes. The analog switch also maintains high linearity, with a total harmonic distortion (THD) of 0.02%, preserving the fidelity of audio and other sensitive signals.

In summary, the MAX4547ESE from Maxim Integrated is a robust and reliable analog switch that offers low on-resistance, fast switching times, and high signal integrity, making it an ideal choice for a wide array of applications where performance and precision are critical.

You May Also Be Interested in

Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
Analog Devices Inc.
IC VIDEO MULTIPLEXER 2X1 24SSOP / Video Switch IC 3 Channel 24-SSOP
Need more? Email Us
Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
Maxim Integrated
Need more? Email Us
NXP / Nexperia
HIGH PERFORMANCE MULTIPLEXER/DEM / Switch IC Channel
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS / Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Lowest to $2.6115
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess