EN
  • EN
  • DE

VSC3312YYP-01

Part No VSC3312YYP-01
Manufacturer Microchip Technology
Catalog Interface - Analog Switches - Special Purpose
Description IC SWITCH 16X16 6.5GBPS 196FCBGA / Backplane, Cable Interconnect Switch IC 12 Channel 196-BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Applications Backplane, Cable Interconnect
Number of Channels 12
Voltage - Supply, Single (V+) 2.5V
Features Advanced Signal Equalization
Mounting Type Surface Mount
Package / Case 196-BGA
Supplier Device Package 196-BGA
Standard Package 126 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 902978-VSC3312YYP-01
Ultra Librarian 3D Model Ultra Librarian VSC3312YYP-01 CAD Model

Description

Microchip Technology's VSC3312YYP-01

The VSC3312YYP-01 from Microchip Technology is a sophisticated, high-performance signal conditioning and crosspoint switch designed to meet the rigorous demands of modern data communication and telecommunication networks. This product is part of Microchip's expansive portfolio of semiconductor solutions, specifically tailored for signal integrity applications.

Key Features

  • Flexible Crosspoint Switch: The VSC3312YYP-01 offers a 12x12 crosspoint switch matrix that allows any input to be connected to any output, providing the versatility needed for complex signal routing.
  • Signal Conditioning: Integrated signal conditioning features include programmable input equalization and output de-emphasis, enabling the device to compensate for signal degradation over long cables and backplanes.
  • High Data Rates: This device supports high-speed data rates, making it suitable for various applications including data centers, enterprise networking, and high-performance computing.
  • Low Power Consumption: Designed with power efficiency in mind, the VSC3312YYP-01 minimizes power consumption, which is crucial for thermal management in densely packed systems.
  • Configurability: Users can configure the device via an I2C or SPI interface, allowing for easy integration into a wide range of system designs.

Applications

The VSC3312YYP-01 is ideal for applications that require reliable, high-speed data transfer and signal conditioning. It is commonly used in:

  • Data Centers
  • Enterprise Networking Equipment
  • High-Performance Computing Systems
  • Digital Signal Processing
  • Storage Systems

Product Quality and Support

Microchip Technology is known for its commitment to quality and reliability. The VSC3312YYP-01 is built to meet stringent industry standards, ensuring long-term performance in critical systems. Additionally, Microchip provides comprehensive technical support and documentation, making the integration of the VSC3312YYP-01 into your project seamless and straightforward.

You May Also Be Interested in

Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891
Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to $312.7820
Maxim Integrated
IC VIDEO SWITCH QUAD SPST 20SSOP / Video Switch IC 4 Channel 20-SSOP
Lowest to $4.8972
Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.3262
Maxim Integrated
MAX9176 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $5.9252
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300
Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $776.1195 $776.1195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 137 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess