EN
  • EN
  • DE

PI3WVR31212AZLEX

Part No PI3WVR31212AZLEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC MUX/DEMUX 2:1 DP/HDMI 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Applications HDMI
Switch Circuit SPDT
Number of Channels 1
On-State Resistance (Max) 50Ohm
Voltage - Supply, Single (V+) 3V ~ 3.6V
-3db Bandwidth 1.5GHz
Mounting Type Surface Mount
Package / Case 60-WFQFN Exposed Pad
Supplier Device Package 60-TQFN (5x9)
Standard Package 3,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 889145-PI3WVR31212AZLEX
Ultra Librarian 3D Model Ultra Librarian PI3WVR31212AZLEX CAD Model

Description

Diodes Incorporated PI3WVR31212AZLEX Product Overview

The PI3WVR31212AZLEX is a cutting-edge video switch integrated circuit (IC) developed by Diodes Incorporated, a leading manufacturer in the semiconductor market. Designed to facilitate high-speed signal switching, this product stands out for its robust performance and versatility, making it an ideal choice for a wide range of applications in the consumer electronics sector.

At the heart of the PI3WVR31212AZLEX is its ability to support multiple video signal types. This includes the latest standards such as HDMI 2.1, DisplayPort, and MIPI, which are essential for achieving high-resolution video output in devices like smartphones, tablets, laptops, and gaming consoles. With the increasing demand for high-definition multimedia experiences, this IC provides the necessary bandwidth to handle resolutions up to 8K, ensuring a future-proof solution for next-generation devices.

The PI3WVR31212AZLEX boasts a remarkable signal integrity, thanks to its low on-resistance and crosstalk. This results in minimal signal degradation, allowing for the transmission of pristine video and audio quality. Additionally, the IC's low power consumption is a significant advantage for battery-powered devices, where energy efficiency is paramount.

This product also features advanced electrostatic discharge (ESD) protection, safeguarding connected components from potential damage caused by static electricity. This feature is particularly important for portable devices that are frequently handled and connected to various peripherals.

Engineered with a compact form factor, the PI3WVR31212AZLEX is available in a space-saving package, making it suitable for sleek and slim device designs without compromising on functionality. Furthermore, the integration of this IC can simplify the design process for engineers, as it reduces the need for multiple discrete components.

Diodes Incorporated has ensured that the PI3WVR31212AZLEX meets the stringent industry standards for quality and reliability. Whether for consumer electronics, computing, or mobile communication, this product is poised to deliver exceptional performance and enhance the user experience with seamless video switching capabilities.

For more information and technical specifications, designers and engineers are encouraged to refer to the detailed datasheet provided by Diodes Incorporated for the PI3WVR31212AZLEX.

You May Also Be Interested in

Vishay
IC VIDEO MULTIPLEXER 8X4 44PLCC
Need more? Email Us
Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us
Diodes Incorporated
DISPLAY SWITCH W-QFN3060-40 T&R
Need more? Email Us
M/A-Com Technology Solutions
INTEGRATED CIRCUIT / Switch IC Channel
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 136AQFN
Lowest to $21.2239
Toshiba Semiconductor and Storage
IC MUX/DEMUX 2:1 DIFF PCI 20TQFN
Lowest to $29.1045
Fairchild/ON Semiconductor
FTBVP5SH50 / Switch IC Channel
Need more? Email Us
NXP / Nexperia
IC MUX/DEMUX 2:1 4CH 42HVQFN / Switch IC Channel
Lowest to $1.1155
Analog Devices Inc.
IC SW AUDIO/VIDEO 3X2 36-SSOP
Lowest to $5.1797

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.5629 $62.5629
3+ $51.3340 $154.0020
4+ $49.7297 $198.9188
5+ $48.1254 $240.6270
7+ $46.5211 $325.6477
9+ $41.7094 $375.3846
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 217 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess