EN
  • EN
  • DE

PI3WVR12612ZLE

Part No PI3WVR12612ZLE
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC VIDEO SWITCH HDMI 52TQFN / Video Switch IC 1 Channel 52-TQFN (3.5x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Diodes Incorporated
Package Tray
Product Status Obsolete
Applications Video
Number of Channels 1
Voltage - Supply, Single (V+) 3.3V
-3db Bandwidth 4.1GHz
Features HDMI
Mounting Type Surface Mount
Package / Case 52-WFQFN Exposed Pad
Supplier Device Package 52-TQFN (3.5x9)
Standard Package 400 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 889143-PI3WVR12612ZLE
Ultra Librarian 3D Model Ultra Librarian PI3WVR12612ZLE CAD Model

Description

Introducing the PI3WVR12612ZLE from Diodes Incorporated

The PI3WVR12612ZLE is a cutting-edge video switch from Diodes Incorporated, designed to deliver high-performance signal switching in a variety of consumer electronics. This product is an ideal solution for applications that require the routing of high-speed video and other high-frequency signals.

With its advanced technology, the PI3WVR12612ZLE offers six differential channels with three differential channels per path, making it a versatile component for high-definition multimedia interfaces (HDMI), DisplayPort, and other advanced video technologies. The switch is capable of handling data rates up to 12 Gbps, allowing for the transmission of 4K video at 60Hz or even higher resolutions, providing an immersive viewing experience without any loss in signal quality.

The compact size of the PI3WVR12612ZLE makes it perfect for space-constrained applications, while its low power consumption ensures that it can be integrated into portable devices without significantly impacting battery life. The switch operates with a single supply voltage of 3.3V, and it features an extended commercial temperature range of -40°C to +85°C, ensuring reliable performance across a wide range of environmental conditions.

One of the key features of the PI3WVR12612ZLE is its bidirectional capability, which allows the switch to route signals in either direction. This flexibility is essential for devices that need to support various input and output configurations. Additionally, the product boasts excellent signal integrity, thanks to its low crosstalk and high bandwidth, which minimizes signal degradation over long traces and connectors.

For ease of integration, the PI3WVR12612ZLE is available in a compact 42-contact TQFN (Thin Quad Flat No-lead) package, which is RoHS compliant. Its design ensures that it meets the latest environmental standards, making it a responsible choice for manufacturers looking to create eco-friendly products.

In summary, the PI3WVR12612ZLE from Diodes Incorporated is a powerful and flexible video switch that provides exceptional performance for high-speed video applications. Its robust design, combined with advanced features, makes it a top choice for designers looking to enhance the multimedia capabilities of their next-generation electronic devices.

You May Also Be Interested in

Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 676FCBGA
Lowest to $72.1805
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 8MSOP
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Maxim Integrated
IC SW AUD/VID SER 3WIRE 28-QSOP
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16SOIC
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1183 $63.5490
70+ $1.7383 $121.6810
105+ $1.6840 $176.8200
145+ $1.6297 $236.3065
185+ $1.5754 $291.4490
250+ $1.4126 $353.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,830 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess