Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Register, Successive Approximation
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Purpose Universal
Supply Voltage - Operating 3 V to 18 V
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 127688-MC14559BCP
Ultra Librarian 3D Model Ultra Librarian MC14559BCP CAD Model

Description

ON Semiconductor MC14559BCP Product Overview

The ON Semiconductor MC14559BCP is a versatile, high-performance integrated circuit designed to cater to a wide array of applications requiring serial input/output data manipulation. This chip is part of the CMOS (Complementary Metal-Oxide-Semiconductor) family, which is renowned for its low power consumption and high noise immunity, making it ideal for battery-operated devices and other power-sensitive applications.

Key Features

  • Serial Data Management: The MC14559BCP excels in handling serial data input and output, making it an excellent choice for applications involving shift registers, data storage, and data transfer operations.
  • High Noise Immunity: With CMOS technology, this device ensures a high degree of immunity to electrical noise, which is crucial for maintaining data integrity in electrically noisy environments.
  • Low Power Consumption: The low power requirements of the MC14559BCP make it suitable for portable and remote applications where power efficiency is a priority.
  • Versatile Voltage Range: It operates over a broad voltage range, offering flexibility in various system designs and ensuring compatibility with other logic families.

Applications

The MC14559BCP is designed to be a flexible component in a designer's toolkit, suitable for a variety of applications such as:

  • Data acquisition systems
  • Instrumentation and control systems
  • Communication systems
  • Automotive systems
  • Portable electronics

Technical Specifications

The technical specifications of the MC14559BCP include:

  • Package: DIP-16 (Dual In-line Package)
  • Operating Temperature: -55°C to +125°C
  • Voltage Range: 3V to 18V
  • Static Operation

In conclusion, the ON Semiconductor MC14559BCP is a highly reliable and efficient choice for designers looking to implement serial data processing in their systems. Its combination of low power consumption, high noise immunity, and wide operating voltage range makes it a versatile solution for various applications in the electronics industry.

You May Also Be Interested in

Nexperia USA Inc.
NOW NEXPERIA 74LVC594APW - SERIA / Shift Element Bit
Lowest to $1.3138
ECAD model for 74LVC594APW
ON Semiconductor
IC SHIFT REG 8BIT SER/PAR 14SOIC / Shift Shift Register 1 Element 8 Bit 14-SOIC
Lowest to $0.2394
ECAD model for MC74HC164ADG
National Semiconductor (TI)
TROPIC RAM RELOCATION REGISTER / Shift Element Bit
Need more? Email Us
ECAD model for DP802512V
Harris Corporation
8-BIT SHIFT REGISTER
Lowest to $33.8383
ECAD model for CD54HC166F
ON Semiconductor
8-Bit Serial or Parallel-Input/ Serial-Output Shift Register High-Performance Silicon-Gate CMOS | IC SHIFT REGISTER 8BIT 16-SOEIAJ
Lowest to $0.5562
ECAD model for MC74HC165AFELG
National Semiconductor (TI)
PARALLEL IN PARALLEL OUT, F/FAST
Need more? Email Us
ECAD model for 54F194DM-MLS
Nexperia USA Inc.
NOW NEXPERIA 74HC164PW - SERIAL
Lowest to $0.0790
ECAD model for 74HC164PW
Rochester Electronics
DUAL MARKED (M38510/00905BEA) / Shift Element Bit
Need more? Email Us
ECAD model for 54194/BEA
Harris Corporation
DUAL STATIC SHIFT REGISTER / Shift Shift Register 2 Element 64 Bit 16-CDIP
Lowest to $3.5007
ECAD model for CD4517BFX

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8720 $56.1600
75+ $1.5361 $115.2075
115+ $1.4880 $171.1200
160+ $1.4400 $230.4000
205+ $1.3920 $285.3600
270+ $1.2480 $336.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 60 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention