EN
  • EN
  • DE

MR2A16ATS35C

Part No MR2A16ATS35C
Manufacturer NXP / Nexperia
Catalog RAM
Description IC RAM 4MBIT PARALLEL 44TSOP II
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features MRAM (Magnetoresistive RAM) Memory IC 4Mb (256K x 16) Parallel 35 ns 44-TSOP II
Manufacturer NXP
Package Tray
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 44-TSOP (0.400", 10.16mm Width)
Case / Package 44-TSOP II
Family Name MR2A
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Quantity per package 135
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885903-MR2A16ATS35C
Ultra Librarian 3D Model Ultra Librarian MR2A16ATS35C CAD Model

Description

Product Overview: MR2A16ATS35C by NXP

The MR2A16ATS35C is a high-performance, 16-Megabit Magnetoresistive Random Access Memory (MRAM) device from the renowned semiconductor manufacturer NXP Semiconductors. This cutting-edge memory module combines the speed of Static Random Access Memory (SRAM) with the non-volatility of flash memory, offering a unique solution for applications that require fast access times as well as data retention without power.

Key Features

  • Capacity: The MR2A16ATS35C offers a storage capacity of 16 Megabits, ensuring ample space for critical data that needs to be preserved across power cycles.
  • Speed: With SRAM-like access times, this MRAM device provides rapid read and write operations, which is essential for high-speed computing and real-time applications.
  • Data Retention: Unlike traditional volatile memory, the MR2A16ATS35C retains stored information even when the power is turned off, thanks to its magnetoresistive technology.
  • Endurance: This device boasts an exceptional endurance level, capable of withstanding an extensive number of write cycles without degradation, far surpassing the endurance of typical non-volatile memories.
  • Operating Range: The MR2A16ATS35C is designed to operate over a wide temperature range, making it suitable for various industrial and automotive applications that demand reliability under extreme conditions.

Applications

The versatility of the MR2A16ATS35C allows it to be used across a diverse array of applications. It is particularly well-suited for:

  • Industrial automation systems
  • Automotive electronics
  • Networking and data storage
  • Gaming and entertainment systems
  • Aerospace and defense applications

Technical Specifications

The MR2A16ATS35C is engineered with precision, offering technical specifications that meet the demands of modern electronic systems:

  • Interface: Parallel
  • Supply Voltage: 3.3V
  • Package: TSOP-II 44-pin
  • Operating Temperature: -40°C to +85°C

In conclusion, the MR2A16ATS35C by NXP is an exceptional memory solution that combines speed, durability, and non-volatility, making it a prime choice for applications requiring robust and reliable data storage.

You May Also Be Interested in

Micron Technology Inc.
DRAM DDR2 512Mbit 16 84/135 TFBGA 1 CT
Lowest to $10.6831
Micron Technology Inc.
IC DRAM 4GBIT PARALLEL 240WFBGA / SDRAM - Mobile LPDDR Memory IC 4Gb (128M x 32) Parallel 200 MHz 5 ns 240-WFBGA (14x14)
Need more? Email Us
Renesas Electronics America
IC SRAM 256KBIT PARALLEL 28TSOP / SRAM Memory IC 256Kb (32K x 8) Parallel 55 ns 28-TSOP I
Need more? Email Us
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32SOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-SOP
Need more? Email Us
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32TSOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-TSOP
Need more? Email Us
IXYS
SRAM Chip Async Single 5V 1M-Bit 128K x 8 15ns 32-Pin SOJ Tube
Need more? Email Us
Micron Technology Inc.
Contact for details
Lowest to $14.4788
Fujitsu Electronics America, Inc.
IC FRAM 128KBIT SPI 33MHZ 8SOP / FRAM (Ferroelectric RAM) Memory IC 128Kb (16K x 8) SPI 33 MHz 8-SOP
Lowest to $2.6115
Renesas Electronics America
IC SRAM 8MBIT PARALLEL 48TSOP I / SRAM Memory IC 8Mb (1M x 8, 512K x 16) Parallel 45 ns 48-TSOP I
Lowest to $7.0945

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess